Nexperia B.V. 74LVC1G18GW

Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-88 Pin Count = 6
Request a Quote
Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-88 Pin Count = 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8168775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-88 Pin Count = 6

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = 74LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-88
Pin Count = 6

Supplier's Site
 - 8168775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-88 Pin Count = 6 Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = 74LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-88
Pin Count = 6
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1460557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-88 Pin Count = 6

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = 74LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-88
Pin Count = 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8168775
Function Demultiplexer
Input Lines 1
Output Lines 2
Package Type SC-88
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD54AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD54AC138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
3-to-8 line decoder/demultiplexer - 74HC238D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers