Nexperia B.V. Quad bilateral switches 74LV4066D,118

Description
The 74LV4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Direct interface with TTL levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Very low ON-resistance: 60 Ω (typical) at VCC = 2.0 V 35 Ω (typical) at VCC = 3.0 V 25 Ω (typical) at VCC = 4.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Direct interface with TTL levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Very low ON-resistance: 60 Ω (typical) at VCC = 2.0 V 35 Ω (typical) at VCC = 3.0 V 25 Ω (typical) at VCC = 4.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV4066D is a quad single pole, single throw analog switch in an SO14 package with a body width of 3.9 mm. Each switch has two input/output terminals and an active HIGH enable input. It operates from 1.0 to 6.0 V, exhibits low ON-resistance of 60 Ω at 2.0 V, 35 Ω at 3.0 V, and 25 Ω at 4.5 V, and complies with JESD8-7, JESD8-5, JESD8C, and JESD36 standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. The device is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LV4066D is a quad single pole, single throw analog switch in an SO14 package with a body width of 3.9 mm. Each switch has two input/output terminals and an active HIGH enable input. It operates from 1.0 to 6.0 V, exhibits low ON-resistance of 60 Ω at 2.0 V, 35 Ω at 3.0 V, and 25 Ω at 4.5 V, and complies with JESD8-7, JESD8-5, JESD8C, and JESD36 standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. The device is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Quad bilateral switches - 74LV4066D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad bilateral switches
74LV4066D,118
Quad bilateral switches 74LV4066D,118
The 74LV4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Direct interface with TTL levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Very low ON-resistance: 60 Ω (typical) at VCC = 2.0 V 35 Ω (typical) at VCC = 3.0 V 25 Ω (typical) at VCC = 4.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C

The 74LV4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 to 6.0 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Very low ON-resistance:
    • 60 Ω (typical) at VCC = 2.0 V
    • 35 Ω (typical) at VCC = 3.0 V
    • 25 Ω (typical) at VCC = 4.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6362-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6362-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6362-2-ND
4 Circuit IC Switch 1:1 35Ohm 14-SO

4 Circuit IC Switch 1:1 35Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6362-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6362-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6362-6-ND
4 Circuit IC Switch 1:1 35Ohm 14-SO

4 Circuit IC Switch 1:1 35Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6362-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6362-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6362-1-ND
4 Circuit IC Switch 1:1 35Ohm 14-SO

4 Circuit IC Switch 1:1 35Ohm 14-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - 1009080-74LV4066D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118
1009080-74LV4066D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 1009080-74LV4066D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009080-74LV4066D,11 8 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 35 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 1 V to 6 V Max Switch Time (Ton,Toff): 16ns, 28ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009080-74LV4066D,118
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 1 V to 6 V
Max Switch Time (Ton,Toff): 16ns, 28ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
747-74LV4066D,118
Quad SOIC Analog Switch and Multiplexer IC 747-74LV4066D,118
74LV4066 - Quad bilateral switches SOIC 14-Pin Product overview: 74LV4066D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066D,118 can be used for catalog matching and distributor lookup.

74LV4066 - Quad bilateral switches SOIC 14-Pin Product overview: 74LV4066D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4066D,118
Analog Switches, Multiplexers, Demultiplexers 74LV4066D,118
4 Circuit IC Switch 1:1 35Ohm 14-SO

4 Circuit IC Switch 1:1 35Ohm 14-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4066D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4066D,118
IC SWITCH QUAD 1X2 14SOIC

IC SWITCH QUAD 1X2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LV4066D,118 1727-6362-2-ND 1009080-74LV4066D,118 747-74LV4066D,118 74LV4066D,118 74LV4066D,118
Product Name Quad bilateral switches Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 Quad SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Bilateral; On-Chip ESD Protection Single-Supply
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 volts 1 to 6 volts 1 to 6 volts 1 to ? volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT108-1 SOT108-1 SOIC; "14-SOIC 14-SO SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 10 Ohm single-pole double-throw analog switch - 74LVC2G3157DPJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-7534-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHC138BQ-Q100XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers