Nexperia B.V. 14-stage binary ripple counter with oscillator 74LV4060D-Q100J

Description
The 74LV4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet
Description
The 74LV4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter with oscillator - 74LV4060D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter with oscillator
74LV4060D-Q100J
14-stage binary ripple counter with oscillator 74LV4060D-Q100J
The 74LV4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits

The 74LV4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.0 V to 5.5 V
  • Optimized for low voltage applications from 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C
  • Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C
  • All active components on chip
  • RC or crystal oscillator configuration
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Control counters
  • Timers
  • Frequency dividers
  • Time-delay circuits
Supplier's Site Datasheet
Counters, Dividers - 1727-74LV4060D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060D-Q100JTR-ND
Counters, Dividers 1727-74LV4060D-Q100JTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74LV4060D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LV4060D-Q100J
Logic - Counters, Dividers 74LV4060D-Q100J
IC COUNTER 14STAGE BINARY 16SOIC

IC COUNTER 14STAGE BINARY 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74LV4060D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LV4060D-Q100J
Counters, Dividers 74LV4060D-Q100J
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LV4060D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LV4060D-Q100J
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LV4060D-Q100J
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LV4060D-Q100J 1727-74LV4060D-Q100JTR-ND 74LV4060D-Q100J 74LV4060D-Q100J 74LV4060D-Q100J
Product Name 14-stage binary ripple counter with oscillator Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage +7.0 1 V ~ 5.5 V
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3171 - Newark, An Avnet Company
Specs
Supply Voltage 2V
Package Type DHVQFN
Number of Pins 16
View Details
Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers
8-bit binary counter with output register; 3-state - 74HC590BQ,115 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
7 suppliers
 - 74HC590D,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
4 suppliers