Nexperia B.V. Dual 4-channel analog multiplexer/demultiplexer 74LV4052D-Q100J

Description
The 74LV4052-Q100 is a dual single-pole quad-throw analog switch suitable for use in 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0, S1) are common to both switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 90 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ± 3 V analog signals Typical ‘break before make’ built in Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74LV4052-Q100 is a dual single-pole quad-throw analog switch suitable for use in 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0, S1) are common to both switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 90 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ± 3 V analog signals Typical ‘break before make’ built in Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-channel analog multiplexer/demultiplexer - 74LV4052D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-channel analog multiplexer/demultiplexer
74LV4052D-Q100J
Dual 4-channel analog multiplexer/demultiplexer 74LV4052D-Q100J
The 74LV4052-Q100 is a dual single-pole quad-throw analog switch suitable for use in 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0, S1) are common to both switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 to 6.0 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 90 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ± 3 V analog signals Typical ‘break before make’ built in Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LV4052-Q100 is a dual single-pole quad-throw analog switch suitable for use in 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0, S1) are common to both switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.0 to 6.0 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Optimized for low-voltage applications: 1.0 V to 6.0 V
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Low ON resistance:
    • 145 Ω (typical) at VCC - VEE = 2.0 V
    • 90 Ω (typical) at VCC - VEE = 3.0 V
    • 60 Ω (typical) at VCC - VEE = 4.5 V
  • Logic level translation:
    • To enable 3 V logic to communicate with ± 3 V analog signals
  • Typical ‘break before make’ built in
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4052D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LV4052D-Q100JTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LV4052D-Q100JTR-ND
2 Circuit IC Switch 4:1 85Ohm 16-SO

2 Circuit IC Switch 4:1 85Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4052D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4052D-Q100J
Analog Switches, Multiplexers, Demultiplexers 74LV4052D-Q100J
2 Circuit IC Switch 4:1 85Ohm 16-SO

2 Circuit IC Switch 4:1 85Ohm 16-SO

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052D-Q100J - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4052D-Q100J
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4052D-Q100J
IC MUX/DEMUX 4X1 16SOIC

IC MUX/DEMUX 4X1 16SOIC

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LV4052D-Q100J 1727-74LV4052D-Q100JTR-ND 74LV4052D-Q100J 74LV4052D-Q100J
Product Name Dual 4-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 volts 1 to 6 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257BQX - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6997-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers