Nexperia B.V. Single supply translating buffer/line driver; 3-state 74LV1T126GVH

Description
The 74LV1T126 is a single, level translating buffer/line driver with 3-state output. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The 3-state output is controlled by the output enable input (OE). A LOW-level at OE causes the output to assume a high-impedance OFF-state. The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote
Description
The 74LV1T126 is a single, level translating buffer/line driver with 3-state output. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The 3-state output is controlled by the output enable input (OE). A LOW-level at OE causes the output to assume a high-impedance OFF-state. The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV1T126 is a single, level translating buffer/line driver with 3-state output, supporting 1.8 V, 2.5 V, 3.3 V, and 5.0 V CMOS levels with up and down translation between these voltages. The device features 5 V tolerant inputs and operates over the temperature range of -40 °C to +125 °C. It is available in the SC-74A package (SOT753), a plastic surface-mounted package with 5 leads. Latch-up performance exceeds 250 mA per JESD 78 Class II. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74LV1T126 is a single, level translating buffer/line driver with 3-state output, supporting 1.8 V, 2.5 V, 3.3 V, and 5.0 V CMOS levels with up and down translation between these voltages. The device features 5 V tolerant inputs and operates over the temperature range of -40 °C to +125 °C. It is available in the SC-74A package (SOT753), a plastic surface-mounted package with 5 leads. Latch-up performance exceeds 250 mA per JESD 78 Class II. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Single supply translating buffer/line driver; 3-state - 74LV1T126GVH - Nexperia B.V.
Nijmegen, Netherlands
Single supply translating buffer/line driver; 3-state
74LV1T126GVH
Single supply translating buffer/line driver; 3-state 74LV1T126GVH
The 74LV1T126 is a single, level translating buffer/line driver with 3-state output. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The 3-state output is controlled by the output enable input (OE). A LOW-level at OE causes the output to assume a high-impedance OFF-state. The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom

The 74LV1T126 is a single, level translating buffer/line driver with 3-state output. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The 3-state output is controlled by the output enable input (OE). A LOW-level at OE causes the output to assume a high-impedance OFF-state. The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors.

Features and benefits

  • Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V
  • Up translation
    • 1.2 V to 1.8 V at VCC = 1.8 V
    • 1.5 V to 2.5 V at VCC = 2.5 V
    • 1.8 V to 3.3 V at VCC = 3.3 V
    • 3.3 V to 5.0 V at VCC = 5.0 V
  • Down translation
    • 3.3 V to 1.8 V at VCC = 1.8 V
    • 3.3 V to 2.5 V at VCC = 2.5 V
    • 5.0 V to 3.3 V at VCC = 3.3 V
  • 5 V tolerant inputs
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Portable applications
  • PC and notebooks
  • Industrial controller
  • Telecom
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371320-74LV1T126GVH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371320-74LV1T126GVH
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371320-74LV1T126GVH
Win Source Part Number: 1371320-74LV1T126GVH Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74LV Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Base Product Number: 74LV1T126 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.6V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1

Win Source Part Number: 1371320-74LV1T126GVH
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Base Product Number: 74LV1T126
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1

Buy Now Datasheet
 - 74LV1T126GVH - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LV/LV-A/LVX/H Series, 1-Func, 1-Bit, True Output, BICMOS, PDSO5

Bus Driver, LV/LV-A/LVX/H Series, 1-Func, 1-Bit, True Output, BICMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74LV1T126GVH
5.5V Interface Transceiver IC 704-74LV1T126GVH
IC BUFFER NON-INVERT 5.5V 5TSOP Product overview: 74LV1T126GVH from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LV1T126GVH can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 5TSOP Product overview: 74LV1T126GVH from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LV1T126GVH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74LV1T126GVH 1371320-74LV1T126GVH 74LV1T126GVH 704-74LV1T126GVH
Product Name Single supply translating buffer/line driver; 3-state Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 5.5V Interface Transceiver IC
Device Type Buffer Receiver; Transceiver; Buffer Line / Bus Driver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; +7.0 Other; 1.6V ~ 5.5V Other; 1.6V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVT240DB,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
3 suppliers
 - 74LVT16374ADL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
Universal Bus Functions - 74HC299PW,112 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage Other; 2V ~ 6V
View Details
3.3 V quad buffer; 3-state - 74LVT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers