Nexperia B.V. Shift Registers 74HCT597DB,118

Description
Shift Shift Register 1 Element 8 Bit 16-SSOP
Request a Quote
Description
Shift Shift Register 1 Element 8 Bit 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT597DB is an 8-bit shift register with input flip-flops designed for efficient data handling in digital circuits. It features a parallel-in, serial-out configuration, allowing for flexible data input and output. The device operates within a supply voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for various applications. This shift register includes direct load and clear inputs, enhancing its functionality. It is compliant with JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The part is available in a 16-lead SSOP package and is specified to operate in temperature ranges from -40 °C to +125 °C, ensuring reliability in diverse environments. The 74HCT597DB is a suitable choice for engineers looking for a reliable and versatile shift register for their projects.

Datasheet Summary
Powered by GS/AI

The 74HCT597DB is an 8-bit shift register with input flip-flops designed for efficient data handling in digital circuits. It features a parallel-in, serial-out configuration, allowing for flexible data input and output. The device operates within a supply voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for various applications. This shift register includes direct load and clear inputs, enhancing its functionality. It is compliant with JEDEC standards and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The part is available in a 16-lead SSOP package and is specified to operate in temperature ranges from -40 °C to +125 °C, ensuring reliability in diverse environments. The 74HCT597DB is a suitable choice for engineers looking for a reliable and versatile shift register for their projects.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74HCT597DB,118-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HCT597DB,118-ND
Shift Registers 74HCT597DB,118-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 74HCT597DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT597DB,118
Shift Registers 74HCT597DB,118
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT597DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT597DB,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT597DB,118
IC 8BIT SHIFT REGISTER 16SSOP

IC 8BIT SHIFT REGISTER 16SSOP

Supplier's Site
Logic - Shift Registers - 74HCT597DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT597DB,118
Logic - Shift Registers 74HCT597DB,118
IC 8BIT SHIFT REGISTER 16SSOP

IC 8BIT SHIFT REGISTER 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT597DB,118-ND 74HCT597DB,118 74HCT597DB,118 74HCT597DB,118
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW-Q100,1 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details