Nexperia B.V. 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HC595D-Q100,118

Description
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Description
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC595D-Q100 is an 8-bit serial-in, serial or parallel-out shift register with a storage register and 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates over a temperature range of -40 °C to +125 °C, features separate clocks for shift and storage registers, an asynchronous reset, and a serial output for cascading. The device is packaged in a SO16 plastic small outline package with a body width of 3.9 mm. It complies with JEDEC standard no. 7A, supports CMOS input levels, and includes ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74HC595D-Q100 is an 8-bit serial-in, serial or parallel-out shift register with a storage register and 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates over a temperature range of -40 °C to +125 °C, features separate clocks for shift and storage registers, an asynchronous reset, and a serial output for cascading. The device is packaged in a SO16 plastic small outline package with a body width of 3.9 mm. It complies with JEDEC standard no. 7A, supports CMOS input levels, and includes ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595D-Q100,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state
74HC595D-Q100,118
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HC595D-Q100,118
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register

The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • 8-bit serial input
  • 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • 100 MHz (typical) shift out frequency
  • Complies with JEDEC standard no. 7A
  • Input levels:
    • For 74HC595-Q100: CMOS level
    • For 74HCT595-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-1011-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1011-1-ND
Shift Registers 1727-1011-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1011-2-ND
Shift Registers 1727-1011-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-1011-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1011-6-ND
Shift Registers 1727-1011-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HC595D-Q100,118 - 857884-74HC595D-Q100,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC595D-Q100,118
857884-74HC595D-Q100,118
Logic - Logic - Shift Registers - 74HC595D-Q100,118 857884-74HC595D-Q100,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857884-74HC595D-Q100 ,118 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-10092-6, 568-10092-2, 568-10092-6-ND, 74HC595DQ100118, 568-10092-1, 74HC595D-Q100,118-ND , 935298874118, 1727-1011-6, 1727-1011-1, 568-10092-2-ND, 1727-1011-2, 568-10092-1-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857884-74HC595D-Q100,118
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-10092-6, 568-10092-2, 568-10092-6-ND, 74HC595DQ100118, 568-10092-1, 74HC595D-Q100,118-ND, 935298874118, 1727-1011-6, 1727-1011-1, 568-10092-2-ND, 1727-1011-2, 568-10092-1-ND

Buy Now Datasheet
Shift Registers - 74HC595D-Q100,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC595D-Q100,118
Shift Registers 74HC595D-Q100,118
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia - 85X2966 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia
85X2966
Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia 85X2966
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - 74HC595D-Q100,118 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC595D-Q100,118
Shift Registers 74HC595D-Q100,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Logic - Shift Registers - 74HC595D-Q100,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC595D-Q100,118
Logic - Shift Registers 74HC595D-Q100,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC595D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC595D-Q100,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HC595D-Q100,118
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC595D-Q100,118 1727-1011-1-ND 857884-74HC595D-Q100,118 74HC595D-Q100,118 85X2966 74HC595D-Q100,118 74HC595D-Q100,118 74HC595D-Q100,118
Product Name 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state Shift Registers Logic - Logic - Shift Registers - 74HC595D-Q100,118 Shift Registers Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State; Tri-State Tri-State
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
Shift Registers - 1727-74HCS596BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
 - 74HC165PW/S400,118 - Rochester Electronics
Specs
Package Type Other; SOT403-16
View Details