Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4053BQ,115

Description
Win Source Part Number: 963193-74HCT4053BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 120Ohm -3db Bandwidth: 170MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Switch Time (Ton, Toff) (Max): 34ns, 31ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HCT4053M96; CD74HCT4053M; CD74HCT4053PWR; MC74HC4053ADR2G; MC74HC4053ADTR2G; MC74HC4053ADWR2G74HC T4053BQ 115; 74HCT4053BQ115; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT4053BQ-G-ND,74H CT4053BQ-G,935277428 115 Base Product Number: 74HCT4053
Request a Quote Datasheet
Description
Win Source Part Number: 963193-74HCT4053BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 120Ohm -3db Bandwidth: 170MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Switch Time (Ton, Toff) (Max): 34ns, 31ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HCT4053M96; CD74HCT4053M; CD74HCT4053PWR; MC74HC4053ADR2G; MC74HC4053ADTR2G; MC74HC4053ADWR2G74HC T4053BQ 115; 74HCT4053BQ115; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT4053BQ-G-ND,74H CT4053BQ-G,935277428 115 Base Product Number: 74HCT4053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 963193-74HCT4053BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
963193-74HCT4053BQ,115
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 963193-74HCT4053BQ,115
Win Source Part Number: 963193-74HCT4053BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 120Ohm -3db Bandwidth: 170MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Switch Time (Ton, Toff) (Max): 34ns, 31ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HCT4053M96; CD74HCT4053M; CD74HCT4053PWR; MC74HC4053ADR2G; MC74HC4053ADTR2G; MC74HC4053ADWR2G74HC T4053BQ 115; 74HCT4053BQ115; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT4053BQ-G-ND,74H CT4053BQ-G,935277428 115 Base Product Number: 74HCT4053

Win Source Part Number: 963193-74HCT4053BQ,115
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 120Ohm
-3db Bandwidth: 170MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6Ohm
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Voltage - Supply, Dual (V±): ±1V ~ 5V
Switch Time (Ton, Toff) (Max): 34ns, 31ns
Channel Capacitance (CS(off), CD(off)): 3.5pF
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-DHVQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD74HCT4053M96; CD74HCT4053M; CD74HCT4053PWR; MC74HC4053ADR2G; MC74HC4053ADTR2G; MC74HC4053ADWR2G74HCT4053BQ 115; 74HCT4053BQ115;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74HCT4053BQ-G-ND,74HCT4053BQ-G,935277428115
Base Product Number: 74HCT4053

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4053BQ,115
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4053BQ,115
IC SWITCH SPDTX3 120OHM 16DHVQFN

IC SWITCH SPDTX3 120OHM 16DHVQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 74HCT4053BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4053BQ,115
Analog Switches, Multiplexers, Demultiplexers 74HCT4053BQ,115
IC MUX/DEMUX TRIPLE 2X1 16DHVQFN

IC MUX/DEMUX TRIPLE 2X1 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 963193-74HCT4053BQ,115 74HCT4053BQ,115 74HCT4053BQ,115
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - CY7C68320-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD6620AS - Lingto Electronic Limited
Specs
Technology Parallel/Serial
Device Type Sensor Interface
Package Type QFP; 80-BQFP
View Details