Win Source Part Number: 1371328-74HCT367D,65
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HCT367
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
74HC(T)367 - Hex buffer/line driver; 3-state SOP 16-Pin Product overview: 74HCT367D,652 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT367D,652 can be used for catalog matching and distributor lookup.
Bus Driver, HCT Series, 1-Func, 6-Bit, True Output, CMOS, PDSO16
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1371328-74HCT367D,652 | 704-74HCT367D,652 | 74HCT367D,652 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Interface Transceiver IC | |
| Device Type | Receiver; Transceiver; Buffer | Transceiver | Line / Bus Driver |
| Supply Voltage | Other; 4.5V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |