Nexperia B.V. 74HCT154PW

Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 24
Request a Quote
Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8164648 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 24

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = 74HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 24

Supplier's Site
 - 8164648P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 24 Delivery on production packaging - Tube. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = 74HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 24
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1460417 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 24

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = 74HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 24

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8164648
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 16
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer - 74ACT11139D - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details