Nexperia B.V. 3-to-8 line decoder/demultiplexer; inverting 74HCT138D,652

Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-to-8 line decoder/demultiplexer; inverting - 74HCT138D,652 - Nexperia B.V.
Nijmegen, Netherlands
3-to-8 line decoder/demultiplexer; inverting
74HCT138D,652
3-to-8 line decoder/demultiplexer; inverting 74HCT138D,652
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Demultiplexing capability
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • Active LOW mutually exclusive outputs
  • Input levels:
    • For 74HC138: CMOS level
    • For 74HCT138: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74HCT138D,652
Product Name 3-to-8 line decoder/demultiplexer; inverting
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

4-to-16 line decoder/demultiplexer - 74HC154PW,112 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
Signal Switches, Multiplexers, Decoders - 74CB3Q3257PW-Q100J - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 2.3V ~ 3.6V
View Details
Single-pole single-throw analog switch - 74AHCT1G66GV-Q100H - Nexperia B.V.
Specs
Features ESD Protection
Package Type SOT753
View Details
BCD to decimal decoder (1-of-10) - 74HC42D,653 - Nexperia B.V.
Specs
Input Lines BCD
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
2 suppliers