IC FF JK TYPE DUAL 1BIT 16SSOP
IC FF JK TYPE DUAL 1BIT 16SSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209", 5.30mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HCT112DB,112 | 74HCT112DB,112 | 74HCT112DB,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| fMAX | 64 MHz | ||
| Low-level Output Current (Sink) | 4 mA | ||
| High-level Output Current (Source) | 4 mA |