Nexperia B.V. Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia 74HC670D,652

Description
SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia - 85X2970 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia
85X2970
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia 85X2970
SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 85X2970
Product Name Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
 - 8168713 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type SOIC
View Details