Nexperia B.V. Octal D-type flip-flop; positive edge-trigger; 3-state 74HC574D,653

Description
The 74HC574; 74HCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC574: CMOS level For 74HCT574: TTL level 3-state non-inverting outputs for bus oriented applications 8-bit positive, edge-triggered register Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC574; 74HCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC574: CMOS level For 74HCT574: TTL level 3-state non-inverting outputs for bus oriented applications 8-bit positive, edge-triggered register Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC574D is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs, housed in an SO20 plastic small outline package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, and complies with JEDEC standards JESD8C and JESD7A. The device supports CMOS input levels, has 3-state non-inverting outputs for bus applications, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The 74HC574D is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs, housed in an SO20 plastic small outline package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, and complies with JEDEC standards JESD8C and JESD7A. The device supports CMOS input levels, has 3-state non-inverting outputs for bus applications, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop; positive edge-trigger; 3-state
74HC574D,653
Octal D-type flip-flop; positive edge-trigger; 3-state 74HC574D,653
The 74HC574; 74HCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC574: CMOS level For 74HCT574: TTL level 3-state non-inverting outputs for bus oriented applications 8-bit positive, edge-triggered register Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC574; 74HCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC574: CMOS level
    • For 74HCT574: TTL level
  • 3-state non-inverting outputs for bus oriented applications
  • 8-bit positive, edge-triggered register
  • Common 3-state output enable input
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-2819-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2819-1-ND
Flip Flops 1727-2819-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2819-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2819-6-ND
Flip Flops 1727-2819-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2819-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2819-2-ND
Flip Flops 1727-2819-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - 74HC574D,653 - 1008508-74HC574D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC574D,653
1008508-74HC574D,653
Logic - Logic - Flip Flops - 74HC574D,653 1008508-74HC574D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008508-74HC574D,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008508-74HC574D,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Flip Flops - 74HC574D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC574D,653
Logic - Flip Flops 74HC574D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
IC FF D-TYPE SNGL 8BIT 20SO - 554-74HC574D,653 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SO
554-74HC574D,653
IC FF D-TYPE SNGL 8BIT 20SO 554-74HC574D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC574D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC574D,653
Integrated Circuits (ICs) - Logic - Flip Flops 74HC574D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - 74HC574D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC574D,653
Flip Flops 74HC574D,653
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
74HC574D,653
Logic ICs >> Flip Flops 74HC574D,653
D-Type SOIC-20-300mil Flip Flops ROHS

D-Type SOIC-20-300mil Flip Flops ROHS

Supplier's Site Datasheet
D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Nexperia - 11N8544 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Nexperia
11N8544
D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Nexperia 11N8544
D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:133MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:133MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC574D,653 1727-2819-1-ND 1008508-74HC574D,653 74HC574D,653 554-74HC574D,653 74HC574D,653 74HC574D,653 74HC574D,653 11N8544
Product Name Octal D-type flip-flop; positive edge-trigger; 3-state Flip Flops Logic - Logic - Flip Flops - 74HC574D,653 Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20SO Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Nexperia
Flip-Flop Type D D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage +7 2V ~ 6V 2 V ~ 6 V 5V; 5V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT162821DGG,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic Family / Base Number Nexperia - 29AC1107 - Newark, An Avnet Company
Specs
fMAX 83 MHz
Package Type SOIC; SOIC
Number of Pins 16
View Details