Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4852D,118

Description
Win Source Part Number: 998859-74HC4852D,118 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-7954-2,74HC4852 D,118-ND,74HC4852D-T ,1727-7954-6,74HC485 2D-T-ND,935282088118 ,1727-7954-1 Base Product Number: 74HC4852
Request a Quote Datasheet
Description
Win Source Part Number: 998859-74HC4852D,118 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-7954-2,74HC4852 D,118-ND,74HC4852D-T ,1727-7954-6,74HC485 2D-T-ND,935282088118 ,1727-7954-1 Base Product Number: 74HC4852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 998859-74HC4852D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
998859-74HC4852D,118
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 998859-74HC4852D,118
Win Source Part Number: 998859-74HC4852D,118 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-7954-2,74HC4852 D,118-ND,74HC4852D-T ,1727-7954-6,74HC485 2D-T-ND,935282088118 ,1727-7954-1 Base Product Number: 74HC4852

Win Source Part Number: 998859-74HC4852D,118
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 195Ohm
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 3Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Switch Time (Ton, Toff) (Max): 39ns, 78ns
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-7954-2,74HC4852D,118-ND,74HC4852D-T,1727-7954-6,74HC4852D-T-ND,935282088118,1727-7954-1
Base Product Number: 74HC4852

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4852D,118 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
74HC4852D,118
Analog Switches, Multiplexers, Demultiplexers 74HC4852D,118
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4852D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4852D,118
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4852D,118
IC SWITCH SP4T X 2 195OHM 16SO

IC SWITCH SP4T X 2 195OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 998859-74HC4852D,118 74HC4852D,118 74HC4852D,118
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details