Nexperia B.V. 14-stage binary ripple counter with oscillator 74HC4060PW,118

Description
The 74HC4060; 74HCT4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060: CMOS level For 74HCT4060: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote
Description
The 74HC4060; 74HCT4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060: CMOS level For 74HCT4060: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4060PW is a 14-stage binary ripple counter with an integrated oscillator, available in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V and supports both RC and crystal oscillator configurations. The device features an asynchronous master reset, ten buffered parallel outputs, and accepts an external clock at the RS input. It complies with JESD8C and JESD7A standards, provides ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HC4060PW is a 14-stage binary ripple counter with an integrated oscillator, available in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V and supports both RC and crystal oscillator configurations. The device features an asynchronous master reset, ten buffered parallel outputs, and accepts an external clock at the RS input. It complies with JESD8C and JESD7A standards, provides ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter with oscillator - 74HC4060PW,118 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter with oscillator
74HC4060PW,118
14-stage binary ripple counter with oscillator 74HC4060PW,118
The 74HC4060; 74HCT4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060: CMOS level For 74HCT4060: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Control counters Timers Frequency dividers Time-delay circuits

The 74HC4060; 74HCT4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • All active components on chip
  • RC or crystal oscillator configuration
  • Input levels:
    • For 74HC4060: CMOS level
    • For 74HCT4060: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Control counters
  • Timers
  • Frequency dividers
  • Time-delay circuits
Supplier's Site Datasheet
Counters, Dividers - 1727-6605-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6605-2-ND
Counters, Dividers 1727-6605-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-6605-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6605-6-ND
Counters, Dividers 1727-6605-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-6605-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6605-1-ND
Counters, Dividers 1727-6605-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4060PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4060PW,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4060PW,118
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Counters, Dividers - 74HC4060PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4060PW,118
Counters, Dividers 74HC4060PW,118
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74HC4060PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4060PW,118
Logic - Counters, Dividers 74HC4060PW,118
IC 14STAGE BINARY RIPPLE 16TSSOP

IC 14STAGE BINARY RIPPLE 16TSSOP

Supplier's Site Datasheet
Counter, Ripple/divider, 87Mhz, Tssop-16; Logic Family / Base Number Nexperia - 85X2944 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Ripple/divider, 87Mhz, Tssop-16; Logic Family / Base Number Nexperia
85X2944
Counter, Ripple/divider, 87Mhz, Tssop-16; Logic Family / Base Number Nexperia 85X2944
COUNTER, RIPPLE/DIVIDER, 87MHZ, TSSOP-16; Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:87MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V;RoHS Compliant: Yes

COUNTER, RIPPLE/DIVIDER, 87MHZ, TSSOP-16; Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:87MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4060PW,118 1727-6605-2-ND 74HC4060PW,118 74HC4060PW,118 74HC4060PW,118 85X2944
Product Name 14-stage binary ripple counter with oscillator Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counter, Ripple/divider, 87Mhz, Tssop-16; Logic Family / Base Number Nexperia
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage +7 2 V ~ 6 V 2V
Package Type SOT403-1 SOT403-1 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP
Counter Type MOD-N Ripple Carry Binary / Divider
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC163PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
3 suppliers
Dual 4-bit binary ripple counter - 74LV393PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
5 suppliers
Counters, Dividers - 74HCT390DB,118-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Counters, Dividers - 1727-2802-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
5 suppliers