The 74HC4060DB,112 is a 14-stage binary ripple counter and oscillator designed for various applications including control counters, timers, and frequency dividers. It features three oscillator terminals, allowing for both RC and crystal oscillator configurations. The device includes ten buffered parallel outputs and an asynchronous master reset function, which clears all counter stages when activated. This counter operates within a wide supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity, making it suitable for CMOS applications. The input levels are compliant with CMOS standards for the 74HC4060 variant and TTL levels for the 74HCT4060 variant. The device also offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74HC4060DB,112 is available in multiple package options, including SO16, TSSOP16, and DHVQFN16, and is specified for operation across a temperature range of -40 °C to +125 °C. This combination of features makes it a versatile choice for engineers looking for reliable counting and timing solutions in their designs.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
IC BINARY COUNTER 14-BIT 16SSOP
IC 14STAGE BINARY RIPPLE 16SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HC4060DB,112-ND | 74HC4060DB,112 | 74HC4060DB,112 | 74HC4060DB,112 |
| Product Name | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | |||
| Counter Category | Asynchronous | Synchronous | ||
| Counter Direction | UP | UP | ||
| Package Type | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | SSOP |