Nexperia B.V. Octal buffer/line driver; 3-state 74HC244D,653

Description
The 74HC244; 74HCT244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC244: CMOS level For 74HCT244: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC244; 74HCT244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC244: CMOS level For 74HCT244: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC244D is an octal buffer/line driver with 3-state outputs, housed in a SO20 plastic small outline package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features two active-low output enables, and complies with JEDEC standards JESD8C and JESD7A. The device supports CMOS input levels, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HC244D is an octal buffer/line driver with 3-state outputs, housed in a SO20 plastic small outline package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features two active-low output enables, and complies with JEDEC standards JESD8C and JESD7A. The device supports CMOS input levels, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74HC244D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74HC244D,653
Octal buffer/line driver; 3-state 74HC244D,653
The 74HC244; 74HCT244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC244: CMOS level For 74HCT244: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC244; 74HCT244 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC244: CMOS level
    • For 74HCT244: TTL level
  • Octal bus interface
  • Non-inverting 3-state outputs
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HC244D,653
Interface Transceiver IC 704-74HC244D,653
74HC244; 74HCT244 - Octal buffer/line driver; 3-state SOP 20-Pin Product overview: 74HC244D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC244D,653 can be used for catalog matching and distributor lookup.

74HC244; 74HCT244 - Octal buffer/line driver; 3-state SOP 20-Pin Product overview: 74HC244D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC244D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1364810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1364810
Line Interface ICs 1364810
Nexperia 74HC244D,653

Nexperia 74HC244D,653

Supplier's Site
Line Interface ICs - 1364867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1364867
Line Interface ICs 1364867
Nexperia 74HC244D,653

Nexperia 74HC244D,653

Supplier's Site
Line Interface ICs - 1364867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1364867P
Line Interface ICs 1364867P
Nexperia 74HC244D,653

Nexperia 74HC244D,653

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC244D,653 704-74HC244D,653 1364810 1364867P
Product Name Octal buffer/line driver; 3-state Interface Transceiver IC Line Interface ICs Line Interface ICs
Device Type Buffer Transceiver Line / Bus Driver; Buffer; Buffer Line / Bus Driver; Buffer; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7 Other; 5.5 v
Unlock Full Specs
to access all available technical data

Similar Products

 - CBT3245AD-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
 - 74LVT125DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Quad buffer/line driver; 3-state - 74HC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
4 suppliers
 - 74LVC827AD,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT137
View Details