Nexperia B.V. Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia 74HC157D,653

Description
IC, 74HC CMOS, SMD, 74HC157, SOIC16; Logic Family / Base Number:74HC157; Logic Type:Multiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet
Description
IC, 74HC CMOS, SMD, 74HC157, SOIC16; Logic Family / Base Number:74HC157; Logic Type:Multiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia - 99K0583 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia
99K0583
Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia 99K0583
IC, 74HC CMOS, SMD, 74HC157, SOIC16; Logic Family / Base Number:74HC157; Logic Type:Multiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC157, SOIC16; Logic Family / Base Number:74HC157; Logic Type:Multiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 99K0583
Product Name Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer - 74HC238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 54184J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details