Nexperia B.V. Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257D-Q100J

Description
The 74CBTLV3257-Q100 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt trigger action at control input, makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74CBTLV3257-Q100 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt trigger action at control input, makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3257D-Q100 is a quad 1-of-2 multiplexer/demultiplexer in a SO16 plastic small outline package with a body width of 3.9 mm, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 2.3 V to 3.6 V, features a 5 Ω ON resistance, rail-to-rail switching, Schmitt trigger inputs for noise tolerance, and I_OFF circuitry for partial power-down operation. ESD protection exceeds 2000 V HBM and 1000 V CDM, and it complies with JEDEC standards JESD8-5 and JESD8-B/JESD36.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3257D-Q100 is a quad 1-of-2 multiplexer/demultiplexer in a SO16 plastic small outline package with a body width of 3.9 mm, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 2.3 V to 3.6 V, features a 5 Ω ON resistance, rail-to-rail switching, Schmitt trigger inputs for noise tolerance, and I_OFF circuitry for partial power-down operation. ESD protection exceeds 2000 V HBM and 1000 V CDM, and it complies with JEDEC standards JESD8-5 and JESD8-B/JESD36.

Suppliers

Company
Product
Description
Supplier Links
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 1-of-2 multiplexer/demultiplexer
74CBTLV3257D-Q100J
Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257D-Q100J
The 74CBTLV3257-Q100 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt trigger action at control input, makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

The 74CBTLV3257-Q100 provides a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor.

Schmitt trigger action at control input, makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3257D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74CBTLV3257D-Q100JTR-ND
Signal Switches, Multiplexers, Decoders 1727-74CBTLV3257D-Q100JTR-ND
Multiplexer/Demultip lexer 4 x 1:2 16-SO

Multiplexer/Demultiplexer 4 x 1:2 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3257D-Q100J
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3257D-Q100J
IC MUX/DEMUX 4 X 1:2 16SO

IC MUX/DEMUX 4 X 1:2 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257D-Q100J 1727-74CBTLV3257D-Q100JTR-ND 74CBTLV3257D-Q100J
Product Name Quad 1-of-2 multiplexer/demultiplexer Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3791-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74HC154D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74HC4515D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
4 suppliers