FANOUT CLOCK BUFFER, -40 TO 125DEG C; Clock IC Type:Fanout Clock Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Clock IC Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 71AC4003 |
| Product Name | Fanout Clock Buffer, -40 To 125Deg C; Clock Ic Type Nexperia |
| Device Type | Fanout Clock Buffer; Real Time Clock; Clock Generator |