Nexperia B.V. 8-bit serial-in/parallel-out shift register 74AHCT164D,118

Description
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/parallel-out shift register - 74AHCT164D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/parallel-out shift register
74AHCT164D,118
8-bit serial-in/parallel-out shift register 74AHCT164D,118
The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164: CMOS level For 74AHCT164: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC164; 74AHCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Input levels:
    • For 74AHC164: CMOS level
    • For 74AHCT164: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Shift Registers - 1727-74AHCT164D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-74AHCT164D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 14-SO

IC SHFT REG PUSH-PULL 8BIT 14-SO

Buy Now Datasheet
Shift Registers - 1727-74AHCT164D,118CT-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 14-SO

IC SHFT REG PUSH-PULL 8BIT 14-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AHCT164D,118 - 1007522-74AHCT164D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHCT164D,118
1007522-74AHCT164D,118
Logic - Logic - Shift Registers - 74AHCT164D,118 1007522-74AHCT164D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007522-74AHCT164D,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007522-74AHCT164D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74AHCT164D,118 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHCT/VHCT/VT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Serial In Parallel Out, AHCT/VHCT/VT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT164D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT164D,118
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT164D,118
IC 8BIT SHIFT REGISTER 14SOIC

IC 8BIT SHIFT REGISTER 14SOIC

Supplier's Site
Logic - Shift Registers - 74AHCT164D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHCT164D,118
Logic - Shift Registers 74AHCT164D,118
IC 8BIT SHIFT REGISTER 14SOIC

IC 8BIT SHIFT REGISTER 14SOIC

Supplier's Site Datasheet
IC 8BIT SHIFT REGISTER 14SOIC - 554-74AHCT164D,118 - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 14SOIC
554-74AHCT164D,118
IC 8BIT SHIFT REGISTER 14SOIC 554-74AHCT164D,118
IC 8BIT SHIFT REGISTER 14SOIC

IC 8BIT SHIFT REGISTER 14SOIC

Supplier's Site
Shift Registers - 74AHCT164D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT164D,118
Shift Registers 74AHCT164D,118
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHCT164D,118 1727-74AHCT164D,118TR-ND 1007522-74AHCT164D,118 74AHCT164D,118 74AHCT164D,118 74AHCT164D,118 554-74AHCT164D,118 74AHCT164D,118
Product Name 8-bit serial-in/parallel-out shift register Shift Registers Logic - Logic - Shift Registers - 74AHCT164D,118 Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers IC 8BIT SHIFT REGISTER 14SOIC Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7.0 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - HEF4021BT/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.5V; 3V ~ 15V
Output Characteristics Push-Pull
View Details
 - 74LV595DB,118 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
5 suppliers
Shift Registers - 74HC4094DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Shift Registers - 1727-2019-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers