Nexperia B.V. Logic - Logic - Shift Registers - 74AHC164D,118 74AHC164D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765116-74AHC164D,118 Series: 74AHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74AHC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): 74AHC164S14-13; 74AHC164D-Q100J; 74AHC164BQ; Introduction Date: August 15, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765116-74AHC164D,118 Series: 74AHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74AHC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): 74AHC164S14-13; 74AHC164D-Q100J; 74AHC164BQ; Introduction Date: August 15, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AHC164D,118 - 765116-74AHC164D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC164D,118
765116-74AHC164D,118
Logic - Logic - Shift Registers - 74AHC164D,118 765116-74AHC164D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765116-74AHC164D,118 Series: 74AHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74AHC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): 74AHC164S14-13; 74AHC164D-Q100J; 74AHC164BQ; Introduction Date: August 15, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765116-74AHC164D,118
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74AHC164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): 74AHC164S14-13; 74AHC164D-Q100J; 74AHC164BQ;
Introduction Date: August 15, 2000
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 765116-74AHC164D,118
Product Name Logic - Logic - Shift Registers - 74AHC164D,118
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Distribution Switches, Load Drivers - BSP452 E6327 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details