Nexperia B.V. Dual high-speed switching diode 1PS302/A2,115

Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-speed switching diode - 1PS302/A2,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-speed switching diode
1PS302/A2,115
Dual high-speed switching diode 1PS302/A2,115
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching

Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Reverse voltage: VR ≤ 80 V
  • Low capacitance: Cd ≤ 1.5 pF
  • Repetitive peak forward current: IFRM ≤ 500 mA
  • Very small SMD plastic package

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number 1PS302/A2,115
Product Name Dual high-speed switching diode
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
General purpose double switching diode - BAS35/DG/B2,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
VF 1000 to 1 volts
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
High-voltage switching diode - BAS21QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
4 suppliers