The Frigid-X,Ñ¢ NEMA 4-4X 849 W Panel Cooler (part number 60140X) is designed to cool and purge electronic control panels, maintaining NEMA Type 4-4X (IP 66) integrity. It utilizes a stainless steel vortex tube to convert ordinary compressed air into cold air, effectively managing temperature and humidity within the enclosure. The unit is compact, requires minimal installation time through a standard electrical knockout, and features no moving parts, ensuring maintenance-free operation. This panel cooler has a cooling capacity of 2900 BTU/hr (849 W) and operates efficiently in ambient temperatures up to 150°F (67°C), with options available for higher temperatures. It is constructed entirely of stainless steel, enhancing durability and suitability for corrosive environments. The Frigid-X,Ñ¢ Panel Cooler is ULC Listed and meets CE regulations, making it compliant with international standards. It is particularly beneficial in applications where heat buildup can lead to equipment failure, such as in motor control centers, CNC machine controls, and food service equipment controls.
NEMA TYPE 4-4X (IP 56)
Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air.
Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts.
There are Three Types of Panel Coolers to choose from:
Cabinet Enclosure Cooler Operation:
Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold.
The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Compressed Air and Vortex Cooling Tubes |
| Product Number | 60140X |
| Product Name | Frigid-X NEMA 4-4X 849 W Panel Cooler |