A low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. With the turn of a knob, you can select the temperature best suited to your application. The Adjustable Spot Cooler provides a precise temperature setting from -30°F (-34°C) to room temperature.
The Adjustable Spot Cooler incorporates a vortex tube that converts an ordinary supply of compressed air into cold air.
It can produce temperatures from -30° to +70°F (-34°C to +21°C)
Parts included for flow rates from 15 to 30 SCFM (425 to 850 SLPM)
25 SCFM (708 SLPM) generator factory installed
It can produce refrigeration up to 2000 Btu/hr. (504 Kcal/hr.)
A swivel magnetic base provides easy mounting and portability. Flexible tubing that holds its position directs the cold air. No moving parts or CFC's assures maintenance free operation.
Why Use The Adjustable Spot Cooler? The Adjustable Spot Cooler is quiet (less than 75 dBA), easily set with a thermometer and holds the temperature setting. It's ideal for applications where mist or liquid cooling cannot be used due to part contamination or cost. Tolerances, product finish and production rates can improve dramatically. The Adjustable Spot Cooler is available with either a single point or dual point hose kit. The single point system (Model 3825) is recommended for cooling a small surface like solder joints, hot melts or drilled plastics. The dual point system (Model 3925) is recommended when heat is generated over a larger surface area.
A low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. With the turn of a knob, you can select the temperature best suited to your application. The Adjustable Spot Cooler provides a precise temperature setting from -30°F (-34°C) to room temperature.
The Adjustable Spot Cooler incorporates a vortex tube that converts an ordinary supply of compressed air into cold air.
- It can produce temperatures from -30° to +70°F (-34°C to +21°C)
- Parts included for flow rates from 15 to 30 SCFM (425 to 850 SLPM)
- 25 SCFM (708 SLPM) generator factory installed
- It can produce refrigeration up to 2000 Btu/hr. (504 Kcal/hr.)
A swivel magnetic base provides easy mounting and portability. Flexible tubing that holds its position directs the cold air. No moving parts or CFC's assures maintenance free operation.
Why Use The Adjustable Spot Cooler?
The Adjustable Spot Cooler is quiet (less than 75 dBA), easily set with a thermometer and holds the temperature setting. It's ideal for applications where mist or liquid cooling cannot be used due to part contamination or cost. Tolerances, product finish and production rates can improve dramatically.
The Adjustable Spot Cooler is available with either a single point or dual point hose kit. The single point system (Model 3825) is recommended for cooling a small surface like solder joints, hot melts or drilled plastics. The dual point system (Model 3925) is recommended when heat is generated over a larger surface area.