Nex Flow Air Products Corp. Adjustable Stainless Steel Air Amplifier Plus Filter 41003S

Description
Stainless Steel Adjustable Air Amplifier from Nex Flow™ are used for a variety of applications - available in either coated aluminum or stainless steel for high temperature or corrosive environments. Adjustable Air Amplifier are easy to mount and maintain. Compressed air consumption and noise levels are reduced. Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow. Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the input air consumption rate. Air Booster and Air Pressure Amplifiers: An Air Amplifier is an Air Booster. They convert pressure to flow and are “flow” amplifiers. They are NOT Air Pressure Amplifiers. Dust Collection System and Vent Smoke and Fumes: Air amplifiers have been used as a dust collection system and to vent smoke and fumes from all types of equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles are excellent as a Part Ejection System, Chip Removal System and as a Part Drying System when air knives or amplifiers are not suitable.
Datasheet
Description
Stainless Steel Adjustable Air Amplifier from Nex Flow™ are used for a variety of applications - available in either coated aluminum or stainless steel for high temperature or corrosive environments. Adjustable Air Amplifier are easy to mount and maintain. Compressed air consumption and noise levels are reduced. Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow. Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the input air consumption rate. Air Booster and Air Pressure Amplifiers: An Air Amplifier is an Air Booster. They convert pressure to flow and are “flow” amplifiers. They are NOT Air Pressure Amplifiers. Dust Collection System and Vent Smoke and Fumes: Air amplifiers have been used as a dust collection system and to vent smoke and fumes from all types of equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles are excellent as a Part Ejection System, Chip Removal System and as a Part Drying System when air knives or amplifiers are not suitable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Stainless Steel Air Amplifier Plus Filter - 41003S - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Adjustable Stainless Steel Air Amplifier Plus Filter
41003S
Adjustable Stainless Steel Air Amplifier Plus Filter 41003S
Stainless Steel Adjustable Air Amplifier from Nex Flow™ are used for a variety of applications - available in either coated aluminum or stainless steel for high temperature or corrosive environments. Adjustable Air Amplifier are easy to mount and maintain. Compressed air consumption and noise levels are reduced. Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow. Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the input air consumption rate. Air Booster and Air Pressure Amplifiers: An Air Amplifier is an Air Booster. They convert pressure to flow and are “flow” amplifiers. They are NOT Air Pressure Amplifiers. Dust Collection System and Vent Smoke and Fumes: Air amplifiers have been used as a dust collection system and to vent smoke and fumes from all types of equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles are excellent as a Part Ejection System, Chip Removal System and as a Part Drying System when air knives or amplifiers are not suitable.
  • Stainless Steel
  • Adjustable Air Amplifier from Nex Flow™ are used for a variety of applications - available in either coated aluminum or stainless steel for high temperature or corrosive environments.
  • Adjustable Air Amplifier are easy to mount and maintain. Compressed air consumption and noise levels are reduced.
  • Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow.
  • Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the input air consumption rate.

Air Booster and Air Pressure Amplifiers:

  • An Air Amplifier is an Air Booster. They convert pressure to flow and are “flow” amplifiers. They are NOT Air Pressure Amplifiers.

Dust Collection System and Vent Smoke and Fumes:

  • Air amplifiers have been used as a dust collection system and to vent smoke and fumes from all types of equipment.

Dry Air Coolers:

  • Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them.

Part Ejection System and Chip Removal System and Part Drying System :

  • Air Jets and Air Nozzles are excellent as a Part Ejection System, Chip Removal System and as a Part Drying System when air knives or amplifiers are not suitable.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Dust Collectors and Dust Collector Filters
Product Number 41003S
Product Name Adjustable Stainless Steel Air Amplifier Plus Filter
Collector Type Source Collector / Portable
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 3-18 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (18x)
Airflow 4500 to 9000 SCFM (7649 to 15298 m³/hr)
View Details
Taylor Products / Smoot
Specs
Process Dry Type
Separation / Filtration System Bag-type Units
View Details