Nex Flow Air Products Corp. Model RN Static Bar 13054

Description
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet
Description
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model RN Static Bar - 13054 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Model RN Static Bar
13054
Model RN Static Bar 13054
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds.

The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply.

The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life.

Further Bar Variations Are Available:

These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Ionizers and Static Eliminators
Product Number 13054
Product Name Model RN Static Bar
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Specs
Ionizer type Blow Off Gun
Length 8 inch (203 mm)
Width 3 inch (76.2 mm)
View Details