Newport MKS PWM Drive Module, DC and Stepper Motors XPS-DRV01

Description
The XPS-DRV01 is a software configurable PWM amplifier that is compatible with most of Newport’s and other companies’ DC brush and 2-phase stepper motor positioners. When used with Newport stages, the configuration of the amplifier is easily completed using the auto-configuration utility software, or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode (sine/cosine commutation) and DC brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added safety, a programmable over-current protection setting can be used. Please note that the XPS-DRV01 driver card does not fit in slot 1 on the XPS-RLD, use the other slots for this driver board. ESP Plug-and-Play Compatibility When an ESP-compatible stage is connected to the XPS, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.
Request a Quote Datasheet
Description
The XPS-DRV01 is a software configurable PWM amplifier that is compatible with most of Newport’s and other companies’ DC brush and 2-phase stepper motor positioners. When used with Newport stages, the configuration of the amplifier is easily completed using the auto-configuration utility software, or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode (sine/cosine commutation) and DC brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added safety, a programmable over-current protection setting can be used. Please note that the XPS-DRV01 driver card does not fit in slot 1 on the XPS-RLD, use the other slots for this driver board. ESP Plug-and-Play Compatibility When an ESP-compatible stage is connected to the XPS, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Drive Module, DC and Stepper Motors - XPS-DRV01 - Newport MKS
Irvine, CA, United States
PWM Drive Module, DC and Stepper Motors
XPS-DRV01
PWM Drive Module, DC and Stepper Motors XPS-DRV01
The XPS-DRV01 is a software configurable PWM amplifier that is compatible with most of Newport’s and other companies’ DC brush and 2-phase stepper motor positioners. When used with Newport stages, the configuration of the amplifier is easily completed using the auto-configuration utility software, or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode (sine/cosine commutation) and DC brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added safety, a programmable over-current protection setting can be used. Please note that the XPS-DRV01 driver card does not fit in slot 1 on the XPS-RLD, use the other slots for this driver board. ESP Plug-and-Play Compatibility When an ESP-compatible stage is connected to the XPS, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.

The XPS-DRV01 is a software configurable PWM amplifier that is compatible with most of Newport’s and other companies’ DC brush and 2-phase stepper motor positioners. When used with Newport stages, the configuration of the amplifier is easily completed using the auto-configuration utility software, or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode (sine/cosine commutation) and DC brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added safety, a programmable over-current protection setting can be used. Please note that the XPS-DRV01 driver card does not fit in slot 1 on the XPS-RLD, use the other slots for this driver board.

ESP Plug-and-Play Compatibility

When an ESP-compatible stage is connected to the XPS, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Motion Controllers
Product Number XPS-DRV01
Product Name PWM Drive Module, DC and Stepper Motors
Axes 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Controller Kit, Inc. (2) 8821 Picomotor Mounts - 8742-4-8821-RR - Newport MKS
Specs
Axes 4.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
Universal Motion Controller, High Performance, 2-axis, Ethernet - XPS-D2 - Newport MKS
Specs
Axes 2.0
Motor / System DC Brushless; DC Servo; Linear
Communication Ethernet
View Details