Newport MKS Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series X48-1

Description
The X48-1 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides four parallel mounting surfaces and permits carriers to be mounted to any side of the rail; the shape of the rail also increases its longitudinal and torsional stiffness for excellent stability and rigidity. Precision dovetail design allows components to be quickly attached or removed without disturbing other carriers or components.
Request a Quote
Description
The X48-1 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides four parallel mounting surfaces and permits carriers to be mounted to any side of the rail; the shape of the rail also increases its longitudinal and torsional stiffness for excellent stability and rigidity. Precision dovetail design allows components to be quickly attached or removed without disturbing other carriers or components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series - X48-1 - Newport MKS
Irvine, CA, United States
Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series
X48-1
Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series X48-1
The X48-1 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides four parallel mounting surfaces and permits carriers to be mounted to any side of the rail; the shape of the rail also increases its longitudinal and torsional stiffness for excellent stability and rigidity. Precision dovetail design allows components to be quickly attached or removed without disturbing other carriers or components.

The X48-1 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides four parallel mounting surfaces and permits carriers to be mounted to any side of the rail; the shape of the rail also increases its longitudinal and torsional stiffness for excellent stability and rigidity. Precision dovetail design allows components to be quickly attached or removed without disturbing other carriers or components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number X48-1
Product Name Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Stainless Steel, 128 mm Length, 26 mm Width, M6 - X26-128 - Newport MKS
Specs
Style Metric
Length 5.04 inch (128 mm)
Width 1.02 inch (26 mm)
View Details
ezTrac Optical Rail, 1.5 in. Length - 9032 - Newport MKS
Specs
Style Metric
Length 1.55 inch (39.4 mm)
Width 0.7520 inch (19.1 mm)
View Details