Newport MKS Gimbal Optical Mount, Vertical Drive, 1.0 in., AJS Adjustment Screws VGM-1AJS

Description
The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where adjustments must be performed without obstructing the beam path, such as laser-cavity mirrors, output couplers and beamsplitters. By extending the drives through the top or side of safety enclosures, adjustments can be made without enclosure removal. Optics are positioned so that their front surface is at the gimbal plane for uncompromised adjustability. Precision manufacturing techniques result in isolated, independent axis adjustments with minimum cross-talk and drift for demanding intra-cavity applications. The VGM-1AJS features two precision 100 tpi drives. For automated mirror alignment, the CMA or LTA Motorized Actuators are recommended. These offer incremental motions as small as 0.02 µm–0.1 µm. Each gimbal mount comes with a universal base plate that mounts to English or metric hole patterns. Use RH Series Riser Blocks to mount these components at fixed optical axis heights with excellent stability.
Request a Quote
Description
The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where adjustments must be performed without obstructing the beam path, such as laser-cavity mirrors, output couplers and beamsplitters. By extending the drives through the top or side of safety enclosures, adjustments can be made without enclosure removal. Optics are positioned so that their front surface is at the gimbal plane for uncompromised adjustability. Precision manufacturing techniques result in isolated, independent axis adjustments with minimum cross-talk and drift for demanding intra-cavity applications. The VGM-1AJS features two precision 100 tpi drives. For automated mirror alignment, the CMA or LTA Motorized Actuators are recommended. These offer incremental motions as small as 0.02 µm–0.1 µm. Each gimbal mount comes with a universal base plate that mounts to English or metric hole patterns. Use RH Series Riser Blocks to mount these components at fixed optical axis heights with excellent stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gimbal Optical Mount, Vertical Drive, 1.0 in., AJS Adjustment Screws - VGM-1AJS - Newport MKS
Irvine, CA, United States
Gimbal Optical Mount, Vertical Drive, 1.0 in., AJS Adjustment Screws
VGM-1AJS
Gimbal Optical Mount, Vertical Drive, 1.0 in., AJS Adjustment Screws VGM-1AJS
The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where adjustments must be performed without obstructing the beam path, such as laser-cavity mirrors, output couplers and beamsplitters. By extending the drives through the top or side of safety enclosures, adjustments can be made without enclosure removal. Optics are positioned so that their front surface is at the gimbal plane for uncompromised adjustability. Precision manufacturing techniques result in isolated, independent axis adjustments with minimum cross-talk and drift for demanding intra-cavity applications. The VGM-1AJS features two precision 100 tpi drives. For automated mirror alignment, the CMA or LTA Motorized Actuators are recommended. These offer incremental motions as small as 0.02 µm–0.1 µm. Each gimbal mount comes with a universal base plate that mounts to English or metric hole patterns. Use RH Series Riser Blocks to mount these components at fixed optical axis heights with excellent stability.

The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where adjustments must be performed without obstructing the beam path, such as laser-cavity mirrors, output couplers and beamsplitters. By extending the drives through the top or side of safety enclosures, adjustments can be made without enclosure removal. Optics are positioned so that their front surface is at the gimbal plane for uncompromised adjustability. Precision manufacturing techniques result in isolated, independent axis adjustments with minimum cross-talk and drift for demanding intra-cavity applications. The VGM-1AJS features two precision 100 tpi drives. For automated mirror alignment, the CMA or LTA Motorized Actuators are recommended. These offer incremental motions as small as 0.02 µm–0.1 µm. Each gimbal mount comes with a universal base plate that mounts to English or metric hole patterns. Use RH Series Riser Blocks to mount these components at fixed optical axis heights with excellent stability.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number VGM-1AJS
Product Name Gimbal Optical Mount, Vertical Drive, 1.0 in., AJS Adjustment Screws
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

90 degree Angle Bracket, Adjustable, EQ8.03 - 338234 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex - MFM-075-HR - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
View Details
Mirror Mount 10 Pack, Suprema ® , Clear Edge, 1.0 in, (2) 127-TPI Locking Knobs - SN100C-F2K-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details