Newport MKS Thin Optics Adapter, 1.0 in. (25.4 mm) Diameter UPATO

Description
This Thin Optic Adapter inserts into U100-A aperture mounts and provides a secure method of mounting thin 1 inch (25.4 mm) diameter optics.
Request a Quote
Description
This Thin Optic Adapter inserts into U100-A aperture mounts and provides a secure method of mounting thin 1 inch (25.4 mm) diameter optics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Optics Adapter, 1.0 in. (25.4 mm) Diameter - UPATO - Newport MKS
Irvine, CA, United States
Thin Optics Adapter, 1.0 in. (25.4 mm) Diameter
UPATO
Thin Optics Adapter, 1.0 in. (25.4 mm) Diameter UPATO
This Thin Optic Adapter inserts into U100-A aperture mounts and provides a secure method of mounting thin 1 inch (25.4 mm) diameter optics.

This Thin Optic Adapter inserts into U100-A aperture mounts and provides a secure method of mounting thin 1 inch (25.4 mm) diameter optics.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPATO
Product Name Thin Optics Adapter, 1.0 in. (25.4 mm) Diameter
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optic Holder Cell, 0.25 in. Diameter Optics, Requires LM1-R Mount - LH1-0.25R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts - CYH-2 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Holder
Clear Aperture 45.2 mm (1.78 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 1 in., 2 Locking Allen-Keys - HVM-S1r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 4 to 7 mm (0.1575 to 0.2756 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, M4 - 9891-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details