Newport MKS Mirror Adapter, Platform Mount, 25.4 mm Diameter UPA1

Description
The UPA1 Optic Adaptor provides a convenient and stable method to hold 1 inch (25.4 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed and replaced with minimal realignment.
Request a Quote
Description
The UPA1 Optic Adaptor provides a convenient and stable method to hold 1 inch (25.4 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed and replaced with minimal realignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Adapter, Platform Mount, 25.4 mm Diameter - UPA1 - Newport MKS
Irvine, CA, United States
Mirror Adapter, Platform Mount, 25.4 mm Diameter
UPA1
Mirror Adapter, Platform Mount, 25.4 mm Diameter UPA1
The UPA1 Optic Adaptor provides a convenient and stable method to hold 1 inch (25.4 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed and replaced with minimal realignment.

The UPA1 Optic Adaptor provides a convenient and stable method to hold 1 inch (25.4 mm) diameter mirrors on the U100-P mount. The optic and adaptor can easily be removed and replaced with minimal realignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPA1
Product Name Mirror Adapter, Platform Mount, 25.4 mm Diameter
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch LT Series, 1 inch length - LT20-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9816-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 2.0 in., 3 Locking Knob Adjustment - U200-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 9.9 to 15.5 mm (0.3898 to 0.6102 inch)
View Details