Newport MKS Cylindrical Laser Mount, 1.0-1.75 in. Diameter, SM-13 Micrometers ULM-TILT-M

Description
The ULM-TILT-M Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. SM-13 micrometers act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT-M can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC Rod Clamps and provide a convenient way to attach any 1 to 1.75 in. (25.4 to 44.5 mm) diameter cylindrical laser to Newport positioners and tables. To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length contacts formed by a V-groove. ±4.5° Tip and Tilt Cylindrical Laser Mounts The ULM-TILT mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. Rod Mount a HeNe Laser All the ULM Cylindrical Laser Mounts can be mounted to optical rod clamps, other Newport mounts or positioners via the clearance-mounting holes. Secure V-Groove Contacts To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length line contacts formed by a V-groove.
Request a Quote
Description
The ULM-TILT-M Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. SM-13 micrometers act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT-M can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC Rod Clamps and provide a convenient way to attach any 1 to 1.75 in. (25.4 to 44.5 mm) diameter cylindrical laser to Newport positioners and tables. To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length contacts formed by a V-groove. ±4.5° Tip and Tilt Cylindrical Laser Mounts The ULM-TILT mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. Rod Mount a HeNe Laser All the ULM Cylindrical Laser Mounts can be mounted to optical rod clamps, other Newport mounts or positioners via the clearance-mounting holes. Secure V-Groove Contacts To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length line contacts formed by a V-groove.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Laser Mount, 1.0-1.75 in. Diameter, SM-13 Micrometers - ULM-TILT-M - Newport MKS
Irvine, CA, United States
Cylindrical Laser Mount, 1.0-1.75 in. Diameter, SM-13 Micrometers
ULM-TILT-M
Cylindrical Laser Mount, 1.0-1.75 in. Diameter, SM-13 Micrometers ULM-TILT-M
The ULM-TILT-M Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. SM-13 micrometers act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT-M can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC Rod Clamps and provide a convenient way to attach any 1 to 1.75 in. (25.4 to 44.5 mm) diameter cylindrical laser to Newport positioners and tables. To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length contacts formed by a V-groove. ±4.5° Tip and Tilt Cylindrical Laser Mounts The ULM-TILT mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. Rod Mount a HeNe Laser All the ULM Cylindrical Laser Mounts can be mounted to optical rod clamps, other Newport mounts or positioners via the clearance-mounting holes. Secure V-Groove Contacts To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length line contacts formed by a V-groove.

The ULM-TILT-M Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. SM-13 micrometers act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT-M can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC Rod Clamps and provide a convenient way to attach any 1 to 1.75 in. (25.4 to 44.5 mm) diameter cylindrical laser to Newport positioners and tables. To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length contacts formed by a V-groove.

±4.5° Tip and Tilt Cylindrical Laser Mounts

The ULM-TILT mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features hardened and polished ball and V-groove kinematic pivots to assure repeatable angular orientation and thermal stability. Its high-resolution adjustment screws act on hardened carbide inserts for smooth adjustment, minimal cross coupling and accurate beam placement. Where direct reading of position is desired, micrometer-based versions are available. The ULM-TILT can be mounted to other Newport mounts, rod clamps and positioners via two clearance-mounting holes.

Rod Mount a HeNe Laser

All the ULM Cylindrical Laser Mounts can be mounted to optical rod clamps, other Newport mounts or positioners via the clearance-mounting holes.


Secure V-Groove Contacts

To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length line contacts formed by a V-groove.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number ULM-TILT-M
Product Name Cylindrical Laser Mount, 1.0-1.75 in. Diameter, SM-13 Micrometers
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32 - 9062-PY - Newport MKS
Specs
Load Capacity 5.62 lbs (2.55 kg)
Width / Diameter 0.1312 ft (0.4000 dm)
Length 0.1312 ft (0.4000 dm)
View Details
Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric - M-RN-50 - Newport MKS
Specs
Load Capacity 33.08 lbs (15 kg)
Width / Diameter 0.1640 ft (0.5000 dm)
Length 0.1640 ft (0.5000 dm)
View Details