Newport MKS New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment U600-AC2K

Description
The U600-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three points on the front plate of the mount. The U600-AC2K is compatible with optics between 23 and 34 mm thick. Wavefront distortion in the optic is minimized because the forces acting on the optic are axial, instead of radial and are more evenly distributed. Like all ULTIMA® mounts, thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance holes for 1/4-20 (M6) screws. 3-Point Axial Clamping Reduces Mounting Stress With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and axially opposite to eliminate bending. Test Results - Minimized Distortion Interferometric testing results show the flatness of the mirrors held in these mounts, measure at 0.100 wave PV (peak to valley). Compare this to mirrors held in a mount with a nylon-tipped set screw where the flatness degrades to 0.600 to 0.800 wave PV. An unconstrained 1/10th wave mirror will typically measure 0.090 wave PV. Many Actuators - One Mount The ULTIMA's industry-standard clamp design allows many different types of actuators to be used to adjust the mirror position to meet the requirements for any application. Actuators can be replaced with ease by simply loosening two screws to allow the actuator to gently slide into and out of the mount. ULTIMA mounts are compatible not only with standard knob and hex-key adjustment screws, but also with micrometers and motorized actuators. See our Recommended Compatible Actuators in the Accessories section below. Locking Adjustment Screws For long-term stability, ULTIMA® Low Wavefront Distortion Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Versatile Mounting Options The included mounting base plate not only allows the Large ULTIMA® mounts to stand on their own, but also features thru holes for 1/4-20 (M6) for secure mounting to pedestals and posts ( shown mounted with two post holders and two posts). The ULTIMA® Large Mounts can be converted from Right-hand to Left-hand configurations simply by moving the base plate with the included 3 mm Hex Adjustment Knob. Center-post mounting is possile with or without the base plate via a 1/4-20 (M6) through hole.
Request a Quote
Description
The U600-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three points on the front plate of the mount. The U600-AC2K is compatible with optics between 23 and 34 mm thick. Wavefront distortion in the optic is minimized because the forces acting on the optic are axial, instead of radial and are more evenly distributed. Like all ULTIMA® mounts, thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance holes for 1/4-20 (M6) screws. 3-Point Axial Clamping Reduces Mounting Stress With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and axially opposite to eliminate bending. Test Results - Minimized Distortion Interferometric testing results show the flatness of the mirrors held in these mounts, measure at 0.100 wave PV (peak to valley). Compare this to mirrors held in a mount with a nylon-tipped set screw where the flatness degrades to 0.600 to 0.800 wave PV. An unconstrained 1/10th wave mirror will typically measure 0.090 wave PV. Many Actuators - One Mount The ULTIMA's industry-standard clamp design allows many different types of actuators to be used to adjust the mirror position to meet the requirements for any application. Actuators can be replaced with ease by simply loosening two screws to allow the actuator to gently slide into and out of the mount. ULTIMA mounts are compatible not only with standard knob and hex-key adjustment screws, but also with micrometers and motorized actuators. See our Recommended Compatible Actuators in the Accessories section below. Locking Adjustment Screws For long-term stability, ULTIMA® Low Wavefront Distortion Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Versatile Mounting Options The included mounting base plate not only allows the Large ULTIMA® mounts to stand on their own, but also features thru holes for 1/4-20 (M6) for secure mounting to pedestals and posts ( shown mounted with two post holders and two posts). The ULTIMA® Large Mounts can be converted from Right-hand to Left-hand configurations simply by moving the base plate with the included 3 mm Hex Adjustment Knob. Center-post mounting is possile with or without the base plate via a 1/4-20 (M6) through hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment - U600-AC2K - Newport MKS
Irvine, CA, United States
New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment
U600-AC2K
New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment U600-AC2K
The U600-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three points on the front plate of the mount. The U600-AC2K is compatible with optics between 23 and 34 mm thick. Wavefront distortion in the optic is minimized because the forces acting on the optic are axial, instead of radial and are more evenly distributed. Like all ULTIMA® mounts, thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance holes for 1/4-20 (M6) screws. 3-Point Axial Clamping Reduces Mounting Stress With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and axially opposite to eliminate bending. Test Results - Minimized Distortion Interferometric testing results show the flatness of the mirrors held in these mounts, measure at 0.100 wave PV (peak to valley). Compare this to mirrors held in a mount with a nylon-tipped set screw where the flatness degrades to 0.600 to 0.800 wave PV. An unconstrained 1/10th wave mirror will typically measure 0.090 wave PV. Many Actuators - One Mount The ULTIMA's industry-standard clamp design allows many different types of actuators to be used to adjust the mirror position to meet the requirements for any application. Actuators can be replaced with ease by simply loosening two screws to allow the actuator to gently slide into and out of the mount. ULTIMA mounts are compatible not only with standard knob and hex-key adjustment screws, but also with micrometers and motorized actuators. See our Recommended Compatible Actuators in the Accessories section below. Locking Adjustment Screws For long-term stability, ULTIMA® Low Wavefront Distortion Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Versatile Mounting Options The included mounting base plate not only allows the Large ULTIMA® mounts to stand on their own, but also features thru holes for 1/4-20 (M6) for secure mounting to pedestals and posts ( shown mounted with two post holders and two posts). The ULTIMA® Large Mounts can be converted from Right-hand to Left-hand configurations simply by moving the base plate with the included 3 mm Hex Adjustment Knob. Center-post mounting is possile with or without the base plate via a 1/4-20 (M6) through hole.

The U600-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three points on the front plate of the mount. The U600-AC2K is compatible with optics between 23 and 34 mm thick. Wavefront distortion in the optic is minimized because the forces acting on the optic are axial, instead of radial and are more evenly distributed. Like all ULTIMA® mounts, thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and clearance holes for 1/4-20 (M6) screws.

3-Point Axial Clamping Reduces Mounting Stress

With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and axially opposite to eliminate bending.


Test Results - Minimized Distortion

Interferometric testing results show the flatness of the mirrors held in these mounts, measure at 0.100 wave PV (peak to valley). Compare this to mirrors held in a mount with a nylon-tipped set screw where the flatness degrades to 0.600 to 0.800 wave PV. An unconstrained 1/10th wave mirror will typically measure 0.090 wave PV.


Many Actuators - One Mount

The ULTIMA's industry-standard clamp design allows many different types of actuators to be used to adjust the mirror position to meet the requirements for any application. Actuators can be replaced with ease by simply loosening two screws to allow the actuator to gently slide into and out of the mount. ULTIMA mounts are compatible not only with standard knob and hex-key adjustment screws, but also with micrometers and motorized actuators. See our Recommended Compatible Actuators in the Accessories section below.


Locking Adjustment Screws

For long-term stability, ULTIMA® Low Wavefront Distortion Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation.


Versatile Mounting Options

The included mounting base plate not only allows the Large ULTIMA® mounts to stand on their own, but also features thru holes for 1/4-20 (M6) for secure mounting to pedestals and posts ( shown mounted with two post holders and two posts). The ULTIMA® Large Mounts can be converted from Right-hand to Left-hand configurations simply by moving the base plate with the included 3 mm Hex Adjustment Knob. Center-post mounting is possile with or without the base plate via a 1/4-20 (M6) through hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number U600-AC2K
Product Name New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust - 9775 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs - 9853 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Micrometers - 9807-C - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details