Newport MKS Platform Optical Mount, ULTIMA ® , 2.75 x 2.75 in., 3 Locking Knobs U200-P3K

Description
The U200-P3K ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The actuators can be quickly changed to accommodate a broad selection of adjustment screws, micrometers, and motorized actuators. Hard carbide pads enable smooth, repeatable motion. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. When this platform version is used with the optional adaptor UPA-PA2 it can be converted to a horizontal tip/tilt or tip/tilt and translation post-mounted platform for prisms, cube beamsplitters, and other components. When used with the optional Mirror Holder UPA2 this mount provides a stable mounting platform for 2 inch (50.8 mm) diameter mirrors. It has three integral, 100 TPI hex head locking adjustment screws. The included KD.37 knobs have two slots for an Allen wrench to increase the adjustment sensitivity. Two actuators allows ±5° tip/tilt. Three actuators provide translation. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.
Request a Quote
Description
The U200-P3K ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The actuators can be quickly changed to accommodate a broad selection of adjustment screws, micrometers, and motorized actuators. Hard carbide pads enable smooth, repeatable motion. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. When this platform version is used with the optional adaptor UPA-PA2 it can be converted to a horizontal tip/tilt or tip/tilt and translation post-mounted platform for prisms, cube beamsplitters, and other components. When used with the optional Mirror Holder UPA2 this mount provides a stable mounting platform for 2 inch (50.8 mm) diameter mirrors. It has three integral, 100 TPI hex head locking adjustment screws. The included KD.37 knobs have two slots for an Allen wrench to increase the adjustment sensitivity. Two actuators allows ±5° tip/tilt. Three actuators provide translation. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, ULTIMA ® , 2.75 x 2.75 in., 3 Locking Knobs - U200-P3K - Newport MKS
Irvine, CA, United States
Platform Optical Mount, ULTIMA ® , 2.75 x 2.75 in., 3 Locking Knobs
U200-P3K
Platform Optical Mount, ULTIMA ® , 2.75 x 2.75 in., 3 Locking Knobs U200-P3K
The U200-P3K ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The actuators can be quickly changed to accommodate a broad selection of adjustment screws, micrometers, and motorized actuators. Hard carbide pads enable smooth, repeatable motion. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. When this platform version is used with the optional adaptor UPA-PA2 it can be converted to a horizontal tip/tilt or tip/tilt and translation post-mounted platform for prisms, cube beamsplitters, and other components. When used with the optional Mirror Holder UPA2 this mount provides a stable mounting platform for 2 inch (50.8 mm) diameter mirrors. It has three integral, 100 TPI hex head locking adjustment screws. The included KD.37 knobs have two slots for an Allen wrench to increase the adjustment sensitivity. Two actuators allows ±5° tip/tilt. Three actuators provide translation. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.

The U200-P3K ULTIMA® Platform Mount offers unsurpassed functionality. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The actuators can be quickly changed to accommodate a broad selection of adjustment screws, micrometers, and motorized actuators. Hard carbide pads enable smooth, repeatable motion. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. When this platform version is used with the optional adaptor UPA-PA2 it can be converted to a horizontal tip/tilt or tip/tilt and translation post-mounted platform for prisms, cube beamsplitters, and other components. When used with the optional Mirror Holder UPA2 this mount provides a stable mounting platform for 2 inch (50.8 mm) diameter mirrors. It has three integral, 100 TPI hex head locking adjustment screws. The included KD.37 knobs have two slots for an Allen wrench to increase the adjustment sensitivity. Two actuators allows ±5° tip/tilt. Three actuators provide translation. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number U200-P3K
Product Name Platform Optical Mount, ULTIMA ® , 2.75 x 2.75 in., 3 Locking Knobs
Mount Type Mirror Mount; Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Square Optic Mount, Side-Clamp, 0.25 Thick, 2 Knob Actuators - M1-RQ - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details