Newport MKS Mirror Mount, ULTIMA ® , Clear Edge, 1 in., (2) Locking Allen-Keys, Vacuum U100-A2H-V6

Description
The U100-A2H-V6 ULTIMA® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting holes and is chemically cleaned to remove contamination. It is designed to hold 1 inch (25.4 mm) diameter optics and includes two 100 TPI locking hex actuators providing ±7° of tip/tilt adjustment. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.
Request a Quote
Description
The U100-A2H-V6 ULTIMA® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting holes and is chemically cleaned to remove contamination. It is designed to hold 1 inch (25.4 mm) diameter optics and includes two 100 TPI locking hex actuators providing ±7° of tip/tilt adjustment. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, ULTIMA ® , Clear Edge, 1 in., (2) Locking Allen-Keys, Vacuum - U100-A2H-V6 - Newport MKS
Irvine, CA, United States
Mirror Mount, ULTIMA ® , Clear Edge, 1 in., (2) Locking Allen-Keys, Vacuum
U100-A2H-V6
Mirror Mount, ULTIMA ® , Clear Edge, 1 in., (2) Locking Allen-Keys, Vacuum U100-A2H-V6
The U100-A2H-V6 ULTIMA® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting holes and is chemically cleaned to remove contamination. It is designed to hold 1 inch (25.4 mm) diameter optics and includes two 100 TPI locking hex actuators providing ±7° of tip/tilt adjustment. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.

The U100-A2H-V6 ULTIMA® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting holes and is chemically cleaned to remove contamination. It is designed to hold 1 inch (25.4 mm) diameter optics and includes two 100 TPI locking hex actuators providing ±7° of tip/tilt adjustment. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number U100-A2H-V6
Product Name Mirror Mount, ULTIMA ® , Clear Edge, 1 in., (2) Locking Allen-Keys, Vacuum
Mount Type Mirror Mount; Laser Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment - U600-AC2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 23 to 34 mm (0.9055 to 1.34 inch)
View Details
Optical Post, 2 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, LaserClean - SP-2-LC - Newport MKS
Specs
Mount Type Laser Mount; LaserClean Optical Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Flexure Mirror Mount, Vizix, 0.5 in. Diameter, Locking Hex Pitch Adjuster - V50-AX - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Micrometers - 9807-C - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details