Newport MKS Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads TSX-1D

Description
The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features 1/4-20 threaded mounting holes. The TSX-1D has a precision 20 TPI lead screw drive for fast coarse and fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage has two knobs for adjustment from either side, is stackable for X-Y positioning, and can be mounted to provide vertical positioning as well. The TSX-1D mounts directly to tables and breadboards. Mounted on a rail, the stage provides transverse positioning. Smooth Motion Dovetail Slide Bearings The TSX-1D Series Dovetail Stage uses the same precision dovetail sliding mechanism as the more precisely controlled versions, but offers a quick positioning version over a relatively long 1.0 in. travel distance. Dovetail slides provide the simplest of all movements. Consists of two precision ground flat surfaces sliding against each other. 4 µm Step Control for Quick Positioning The TSX-1D has a 20 TPI precision lead screw drive for coarse/fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage can be adjusted from either side making this a versatile tool for smooth, fast positioning within systems. Large Centered Load Capacity This stage provides the largest center load capacity of the dovetail series, as well as the largest mounting area to provide the smooth travel of the dovetail design to a larger number of components.
Request a Quote
Description
The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features 1/4-20 threaded mounting holes. The TSX-1D has a precision 20 TPI lead screw drive for fast coarse and fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage has two knobs for adjustment from either side, is stackable for X-Y positioning, and can be mounted to provide vertical positioning as well. The TSX-1D mounts directly to tables and breadboards. Mounted on a rail, the stage provides transverse positioning. Smooth Motion Dovetail Slide Bearings The TSX-1D Series Dovetail Stage uses the same precision dovetail sliding mechanism as the more precisely controlled versions, but offers a quick positioning version over a relatively long 1.0 in. travel distance. Dovetail slides provide the simplest of all movements. Consists of two precision ground flat surfaces sliding against each other. 4 µm Step Control for Quick Positioning The TSX-1D has a 20 TPI precision lead screw drive for coarse/fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage can be adjusted from either side making this a versatile tool for smooth, fast positioning within systems. Large Centered Load Capacity This stage provides the largest center load capacity of the dovetail series, as well as the largest mounting area to provide the smooth travel of the dovetail design to a larger number of components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads - TSX-1D - Newport MKS
Irvine, CA, United States
Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads
TSX-1D
Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads TSX-1D
The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features 1/4-20 threaded mounting holes. The TSX-1D has a precision 20 TPI lead screw drive for fast coarse and fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage has two knobs for adjustment from either side, is stackable for X-Y positioning, and can be mounted to provide vertical positioning as well. The TSX-1D mounts directly to tables and breadboards. Mounted on a rail, the stage provides transverse positioning. Smooth Motion Dovetail Slide Bearings The TSX-1D Series Dovetail Stage uses the same precision dovetail sliding mechanism as the more precisely controlled versions, but offers a quick positioning version over a relatively long 1.0 in. travel distance. Dovetail slides provide the simplest of all movements. Consists of two precision ground flat surfaces sliding against each other. 4 µm Step Control for Quick Positioning The TSX-1D has a 20 TPI precision lead screw drive for coarse/fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage can be adjusted from either side making this a versatile tool for smooth, fast positioning within systems. Large Centered Load Capacity This stage provides the largest center load capacity of the dovetail series, as well as the largest mounting area to provide the smooth travel of the dovetail design to a larger number of components.

The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for laboratory applications. The stage features 1/4-20 threaded mounting holes. The TSX-1D has a precision 20 TPI lead screw drive for fast coarse and fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage has two knobs for adjustment from either side, is stackable for X-Y positioning, and can be mounted to provide vertical positioning as well. The TSX-1D mounts directly to tables and breadboards. Mounted on a rail, the stage provides transverse positioning.

Smooth Motion Dovetail Slide Bearings

The TSX-1D Series Dovetail Stage uses the same precision dovetail sliding mechanism as the more precisely controlled versions, but offers a quick positioning version over a relatively long 1.0 in. travel distance. Dovetail slides provide the simplest of all movements. Consists of two precision ground flat surfaces sliding against each other.

4 µm Step Control for Quick Positioning


The TSX-1D has a 20 TPI precision lead screw drive for coarse/fine positioning. The stage can be securely locked in place by accessing the side-mounted set screw. The stage can be adjusted from either side making this a versatile tool for smooth, fast positioning within systems.

Large Centered Load Capacity


This stage provides the largest center load capacity of the dovetail series, as well as the largest mounting area to provide the smooth travel of the dovetail design to a larger number of components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number TSX-1D
Product Name Dovetail Linear Stage, 1.0 in. Travel, Fast-drive 20 TPI Screw, 1/4-20 Threads
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Five-Axis Fiber Launcher, Flexure Design, Bare - 9095 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details