Newport MKS Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators ST50T-R3H

Description
The ST50T-R3H Suprema® Stainless Steel Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Three 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range as well as translation. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R3H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.
Request a Quote
Description
The ST50T-R3H Suprema® Stainless Steel Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Three 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range as well as translation. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R3H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators - ST50T-R3H - Newport MKS
Irvine, CA, United States
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators
ST50T-R3H
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators ST50T-R3H
The ST50T-R3H Suprema® Stainless Steel Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Three 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range as well as translation. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R3H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.

The ST50T-R3H Suprema® Stainless Steel Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Three 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range as well as translation. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R3H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.

Soft Contact Rear Optic Loading

This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number ST50T-R3H
Product Name Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, 0.5 in., Limit Switches, Vacuum Compatible - AG-M050LV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT20-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
New Mirror Mount, ULTIMA®, Center, 8.0 in. Diameter, No Actuators - U800-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 203 mm (8 inch)
Maximum Thickness 27 to 44 mm (1.06 to 1.73 inch)
View Details