Newport MKS Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load ST05-R2H

Description
The Suprema® ST05-R2H is a thermally compensated optical mount made with ZeroDrift™ Technology. Because the thermal deflection can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be significantly reduced. This patent-pending innovation is called ZeroDrift™ Technology. This mount holds 1/2-in. diameter optics, includes alignment pin holes for keying the mounting position and is rear loading. It has two 100-TPI hex-key adjusters. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Locking Actuators For long-term stability, Suprema® ZeroDrift™ Mirror Mounts feature lockable adjustment screws. The jam nut lock, used for SS100T, exerts an axial force on the adjustment screw which locks the mirror mount's alignment in place and can be tightened by hand. The lever lock, used for the ST05 models, and the flexure lock built with an AJS bushing, used for SU100TW, exert a tangential force on the screw to prevent rotation. Adjustment and locking actions for these models are accomplished using a single tool from the same side of the mount. Top left: lever lock. Top right: jam nut lock. Bottom: Flexure lock built in the adjuster's bushing
Request a Quote
Description
The Suprema® ST05-R2H is a thermally compensated optical mount made with ZeroDrift™ Technology. Because the thermal deflection can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be significantly reduced. This patent-pending innovation is called ZeroDrift™ Technology. This mount holds 1/2-in. diameter optics, includes alignment pin holes for keying the mounting position and is rear loading. It has two 100-TPI hex-key adjusters. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Locking Actuators For long-term stability, Suprema® ZeroDrift™ Mirror Mounts feature lockable adjustment screws. The jam nut lock, used for SS100T, exerts an axial force on the adjustment screw which locks the mirror mount's alignment in place and can be tightened by hand. The lever lock, used for the ST05 models, and the flexure lock built with an AJS bushing, used for SU100TW, exert a tangential force on the screw to prevent rotation. Adjustment and locking actions for these models are accomplished using a single tool from the same side of the mount. Top left: lever lock. Top right: jam nut lock. Bottom: Flexure lock built in the adjuster's bushing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load - ST05-R2H - Newport MKS
Irvine, CA, United States
Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load
ST05-R2H
Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load ST05-R2H
The Suprema® ST05-R2H is a thermally compensated optical mount made with ZeroDrift™ Technology. Because the thermal deflection can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be significantly reduced. This patent-pending innovation is called ZeroDrift™ Technology. This mount holds 1/2-in. diameter optics, includes alignment pin holes for keying the mounting position and is rear loading. It has two 100-TPI hex-key adjusters. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Locking Actuators For long-term stability, Suprema® ZeroDrift™ Mirror Mounts feature lockable adjustment screws. The jam nut lock, used for SS100T, exerts an axial force on the adjustment screw which locks the mirror mount's alignment in place and can be tightened by hand. The lever lock, used for the ST05 models, and the flexure lock built with an AJS bushing, used for SU100TW, exert a tangential force on the screw to prevent rotation. Adjustment and locking actions for these models are accomplished using a single tool from the same side of the mount. Top left: lever lock. Top right: jam nut lock. Bottom: Flexure lock built in the adjuster's bushing

The Suprema® ST05-R2H is a thermally compensated optical mount made with ZeroDrift™ Technology. Because the thermal deflection can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be significantly reduced. This patent-pending innovation is called ZeroDrift™ Technology. This mount holds 1/2-in. diameter optics, includes alignment pin holes for keying the mounting position and is rear loading. It has two 100-TPI hex-key adjusters.

What is Thermal Drift Compensation?


Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology.


How Much does ZeroDrift™ Technology Reduce Drift?


Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad.


Locking Actuators

For long-term stability, Suprema® ZeroDrift™ Mirror Mounts feature lockable adjustment screws. The jam nut lock, used for SS100T, exerts an axial force on the adjustment screw which locks the mirror mount's alignment in place and can be tightened by hand. The lever lock, used for the ST05 models, and the flexure lock built with an AJS bushing, used for SU100TW, exert a tangential force on the screw to prevent rotation. Adjustment and locking actions for these models are accomplished using a single tool from the same side of the mount.


Top left: lever lock. Top right: jam nut lock. Bottom: Flexure lock built in the adjuster's bushing

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number ST05-R2H
Product Name Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 6 mm Thick - 8816-6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ8.03 - 338234 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details