Newport MKS 90 degree Angle Bracket, Adjustable, EQ8.03 338234

Description
The 338234 EQ8 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR8 and UTR80 Series stages and has a 1.8 lb. (0.8 kg) load capacity.
Request a Quote
Description
The 338234 EQ8 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR8 and UTR80 Series stages and has a 1.8 lb. (0.8 kg) load capacity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 degree Angle Bracket, Adjustable, EQ8.03 - 338234 - Newport MKS
Irvine, CA, United States
90 degree Angle Bracket, Adjustable, EQ8.03
338234
90 degree Angle Bracket, Adjustable, EQ8.03 338234
The 338234 EQ8 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR8 and UTR80 Series stages and has a 1.8 lb. (0.8 kg) load capacity.

The 338234 EQ8 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR8 and UTR80 Series stages and has a 1.8 lb. (0.8 kg) load capacity.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 338234
Product Name 90 degree Angle Bracket, Adjustable, EQ8.03
Mount Type 90° Adjustable Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread - 9401 - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Construction Rail, 25.4 x 127 mm, M6 - CR-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 152.4 mm Height, 25.4 mm Diameter, M4 - 9962-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details