Newport MKS UV Solar Simulator, 1000 Watt Xenon, 4 x 4 in. SOL-UV-4

Description
The Oriel® SOL-UV-4 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.
Request a Quote
Description
The Oriel® SOL-UV-4 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Oriel® Sol-UV-4 is a UV solar simulator designed for SPF testing in laboratory and production environments, featuring a 4 x 4 inch (101.6 x 101.6 mm) beam area and a 1000 Watt xenon arc lamp with an integrated attenuator for output control from 10% to 100% of maximum solar constant. It complies with FDA CFR Part 201.327, ISO 24444:2010(e), and the International SPF Test Method (CTFASA/COLIPA/JCIA/CTFA: May 2006), with spatial irradiance uniformity less than 5% across the work area. The unit includes a safety interlock system, non-reflective black housing to minimize stray light, and an integrated shutter rated for over 10 million cycles. Operating requirements are 95-264 VAC, 47-63 Hz, with an ambient temperature range of 0-45 °C. The lamp has a rated life of 1000 hours, and factory service is required for re-certification to compliance standards.

Datasheet Summary
Powered by GS/AI

The Oriel® Sol-UV-4 is a UV solar simulator designed for SPF testing in laboratory and production environments, featuring a 4 x 4 inch (101.6 x 101.6 mm) beam area and a 1000 Watt xenon arc lamp with an integrated attenuator for output control from 10% to 100% of maximum solar constant. It complies with FDA CFR Part 201.327, ISO 24444:2010(e), and the International SPF Test Method (CTFASA/COLIPA/JCIA/CTFA: May 2006), with spatial irradiance uniformity less than 5% across the work area. The unit includes a safety interlock system, non-reflective black housing to minimize stray light, and an integrated shutter rated for over 10 million cycles. Operating requirements are 95-264 VAC, 47-63 Hz, with an ambient temperature range of 0-45 °C. The lamp has a rated life of 1000 hours, and factory service is required for re-certification to compliance standards.

Suppliers

Company
Product
Description
Supplier Links
UV Solar Simulator, 1000 Watt Xenon, 4 x 4 in. - SOL-UV-4 - Newport MKS
Irvine, CA, United States
UV Solar Simulator, 1000 Watt Xenon, 4 x 4 in.
SOL-UV-4
UV Solar Simulator, 1000 Watt Xenon, 4 x 4 in. SOL-UV-4
The Oriel® SOL-UV-4 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.

The Oriel® SOL-UV-4 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization.

Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number SOL-UV-4
Product Name UV Solar Simulator, 1000 Watt Xenon, 4 x 4 in.
Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products