Newport MKS Laser Diode Mount, 7 or 13-pin Butterfly, Temp Controlled LDM-4983T

Description
The LDM-4983T is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages and includes a separate case temperature control for applications requiring tight temperature stability. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983T features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
Request a Quote
Description
The LDM-4983T is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages and includes a separate case temperature control for applications requiring tight temperature stability. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983T features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Mount, 7 or 13-pin Butterfly, Temp Controlled - LDM-4983T - Newport MKS
Irvine, CA, United States
Laser Diode Mount, 7 or 13-pin Butterfly, Temp Controlled
LDM-4983T
Laser Diode Mount, 7 or 13-pin Butterfly, Temp Controlled LDM-4983T
The LDM-4983T is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages and includes a separate case temperature control for applications requiring tight temperature stability. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983T features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.

The LDM-4983T is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages and includes a separate case temperature control for applications requiring tight temperature stability. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983T features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDM-4983T
Product Name Laser Diode Mount, 7 or 13-pin Butterfly, Temp Controlled
Unlock Full Specs
to access all available technical data

Similar Products

Light Source, Mercury-Xenon, 500 W, F/0.7 Four Element Aspherab - 66926-500HX-R07 - Newport MKS
Specs
Type Mercury-Xenon Light Source
Power 500 watts
View Details
Laser Diode, Fiber Pigtailed, 830 nm, 5 mW, 5/125 SM Fiber, FC - PL83C0057FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0050 watts
View Details
Mercury-Xenon Arc Lamp, 200 W, Ozone Free - 6290 - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 200 watts
View Details
QTH Light Source, Research, 100 W QTH Lamp, F/2.2 - 66499-100Q-R22 - Newport MKS
Specs
Type QTH Light Source
Power 100 watts
View Details