Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 72 x 2.3 in., 1/4-20, Microlocks SG-26-2-ML

Description
The SG-26-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 6 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SG-26-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 6 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 72 x 2.3 in., 1/4-20, Microlocks - SG-26-2-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 72 x 2.3 in., 1/4-20, Microlocks
SG-26-2-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 72 x 2.3 in., 1/4-20, Microlocks SG-26-2-ML
The SG-26-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 6 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SG-26-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 6 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SG-26-2-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 72 x 2.3 in., 1/4-20, Microlocks
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, No Tuned Damping, 1500 x 1800 mm, 457 mm Thick, M6 - M-RPR-56-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1200 x 59 mm, M6 - M-SG-34-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 750 x 1500 x 59 mm, M6 - M-SG-30x60-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 200 x 200 mm, M6, Double Density - M-SA2-08x08-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 7.87 inch (200 mm)
View Details