Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1500 x 59 mm, Microlocks, M6 M-SG-25-2-ML

Description
The M-SG-25-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 600 mm width, a 1500 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote
Description
The M-SG-25-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 600 mm width, a 1500 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1500 x 59 mm, Microlocks, M6 - M-SG-25-2-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1500 x 59 mm, Microlocks, M6
M-SG-25-2-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1500 x 59 mm, Microlocks, M6 M-SG-25-2-ML
The M-SG-25-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 600 mm width, a 1500 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

The M-SG-25-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 600 mm width, a 1500 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SG-25-2-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1500 x 59 mm, Microlocks, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Platform, Bench Top, 20 x 24 in., Laminate Surface - BT-2024 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 110 mm,Microlocks,M6 - M-SG-14-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1200 x 1800 mm, 305 mm Thick, M6 - M-RS2000-46-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1500 x 2400 mm, 457 mm Thick, M6 - M-RPR-58-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details