Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20, Microlocks SG-24-2-ML

Description
The SG-24-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 4 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SG-24-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 4 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20, Microlocks - SG-24-2-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20, Microlocks
SG-24-2-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20, Microlocks SG-24-2-ML
The SG-24-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 4 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SG-24-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 4 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SG-24-2-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20, Microlocks
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6 - M-SGD-24-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 110 mm, M6 - M-PG-35-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 110 mm, M6 Holes - M-SG-46-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1200 x 4800 mm, 305 mm Thick, M6 - M-RPR-416-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details