Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 59 mm,Microlocks,M6 M-SG-46-2-ML

Description
The M-SG-46-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote
Description
The M-SG-46-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 59 mm,Microlocks,M6 - M-SG-46-2-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 59 mm,Microlocks,M6
M-SG-46-2-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 59 mm,Microlocks,M6 M-SG-46-2-ML
The M-SG-46-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

The M-SG-46-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SG-46-2-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 59 mm,Microlocks,M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 900 x 2400 mm, 203 mm Thick, M6 - M-RS2000-38-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
New Lightweight Optical Breadboard, Extruded Core, 750 x 750 x 58 mm, M6 Threads - M-LW-3030-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 6 x 24 in., 1 in. 1/4-20 Grid - SA2-06x24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 24 inch (610 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 900 x 59 mm, M6 Holes - M-SG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details