Newport MKS Objective Lens Mount, 0.800-36, 19.5 mm Optical Axis Height, 4-40 & 1/4-20 SB19.18

Description
The SB19.18 Lens Barrel Holder is available to mount B18 Series (18 mm) Lens Barrels or mirrors on a post or in the X26 rail system. The standard optical axis height for SB19 is 19.5 mm. These holders should be mounted to UMR5 Series Linear Stages on top of CN26 Carriers to maintain the normal 40 mm optical axis height of the X26 rail system. The SB19.18 is delivered with three screws, three washers, and a retaining ring that permits direct assembly of mirrors and other optics. It has 0.800-36 thread.
Request a Quote
Description
The SB19.18 Lens Barrel Holder is available to mount B18 Series (18 mm) Lens Barrels or mirrors on a post or in the X26 rail system. The standard optical axis height for SB19 is 19.5 mm. These holders should be mounted to UMR5 Series Linear Stages on top of CN26 Carriers to maintain the normal 40 mm optical axis height of the X26 rail system. The SB19.18 is delivered with three screws, three washers, and a retaining ring that permits direct assembly of mirrors and other optics. It has 0.800-36 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens Mount, 0.800-36, 19.5 mm Optical Axis Height, 4-40 & 1/4-20 - SB19.18 - Newport MKS
Irvine, CA, United States
Objective Lens Mount, 0.800-36, 19.5 mm Optical Axis Height, 4-40 & 1/4-20
SB19.18
Objective Lens Mount, 0.800-36, 19.5 mm Optical Axis Height, 4-40 & 1/4-20 SB19.18
The SB19.18 Lens Barrel Holder is available to mount B18 Series (18 mm) Lens Barrels or mirrors on a post or in the X26 rail system. The standard optical axis height for SB19 is 19.5 mm. These holders should be mounted to UMR5 Series Linear Stages on top of CN26 Carriers to maintain the normal 40 mm optical axis height of the X26 rail system. The SB19.18 is delivered with three screws, three washers, and a retaining ring that permits direct assembly of mirrors and other optics. It has 0.800-36 thread.

The SB19.18 Lens Barrel Holder is available to mount B18 Series (18 mm) Lens Barrels or mirrors on a post or in the X26 rail system. The standard optical axis height for SB19 is 19.5 mm. These holders should be mounted to UMR5 Series Linear Stages on top of CN26 Carriers to maintain the normal 40 mm optical axis height of the X26 rail system. The SB19.18 is delivered with three screws, three washers, and a retaining ring that permits direct assembly of mirrors and other optics. It has 0.800-36 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number SB19.18
Product Name Objective Lens Mount, 0.800-36, 19.5 mm Optical Axis Height, 4-40 & 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products

Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 - 9026 - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
Optical Rail Carrier, 1.0 in. Length, 1/4-20 Thread, PRL Series - PRC-1 - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 4.6 inch (117 mm)
View Details
Precision Optical Rail, 12.46 in. Length, 3.93 in. Width, 12 in. Scale - PRL-12 - Newport MKS
Specs
Style Metric
Length 12.46 inch (316 mm)
Width 3.93 inch (99.8 mm)
View Details