Newport MKS Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive RV160BPE

Description
The RV160BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV stepper motor product family can bear up to 650 kg or rotate up to 20 °/s while maintaining eccentricity of less than 4 µm. Full-Step and Mini-Step Stepper Motors Full-step (BPE and PE) and mini-step (BPP and PP) versions of the RV stepper motor stages are available. The full-step version is equipped with a reduction gear to obtain higher torque and is primarily designed for applications requiring the direct positioning accuracy to be maintained to within the stage's mechanical resolution when power is switched off. The mini-step versions offer a 1/10-step per encoder count, enabling speed of up to 20°/sec. With the exception of the RVS80PP, these stages feature a worm-mounted rotary encoder for improved accuracy and repeatability and to detect motor stalling, an important feature for applications with high acceleration ramps and high torques or payload inertias. For the RVS80PP, position is attained by the number of commanded steps and micro-steps. Vacuum Compatible Versions Vacuum compatible verions of the RV series full-step stepper motor stages are available. They can be used in vacuum environment down to 10-6 hPa. Check out our vacuum products brochure for more information. Contact us today to discuss your application requirements. Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The RV160BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV stepper motor product family can bear up to 650 kg or rotate up to 20 °/s while maintaining eccentricity of less than 4 µm. Full-Step and Mini-Step Stepper Motors Full-step (BPE and PE) and mini-step (BPP and PP) versions of the RV stepper motor stages are available. The full-step version is equipped with a reduction gear to obtain higher torque and is primarily designed for applications requiring the direct positioning accuracy to be maintained to within the stage's mechanical resolution when power is switched off. The mini-step versions offer a 1/10-step per encoder count, enabling speed of up to 20°/sec. With the exception of the RVS80PP, these stages feature a worm-mounted rotary encoder for improved accuracy and repeatability and to detect motor stalling, an important feature for applications with high acceleration ramps and high torques or payload inertias. For the RVS80PP, position is attained by the number of commanded steps and micro-steps. Vacuum Compatible Versions Vacuum compatible verions of the RV series full-step stepper motor stages are available. They can be used in vacuum environment down to 10-6 hPa. Check out our vacuum products brochure for more information. Contact us today to discuss your application requirements. Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive - RV160BPE - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive
RV160BPE
Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive RV160BPE
The RV160BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV stepper motor product family can bear up to 650 kg or rotate up to 20 °/s while maintaining eccentricity of less than 4 µm. Full-Step and Mini-Step Stepper Motors Full-step (BPE and PE) and mini-step (BPP and PP) versions of the RV stepper motor stages are available. The full-step version is equipped with a reduction gear to obtain higher torque and is primarily designed for applications requiring the direct positioning accuracy to be maintained to within the stage's mechanical resolution when power is switched off. The mini-step versions offer a 1/10-step per encoder count, enabling speed of up to 20°/sec. With the exception of the RVS80PP, these stages feature a worm-mounted rotary encoder for improved accuracy and repeatability and to detect motor stalling, an important feature for applications with high acceleration ramps and high torques or payload inertias. For the RVS80PP, position is attained by the number of commanded steps and micro-steps. Vacuum Compatible Versions Vacuum compatible verions of the RV series full-step stepper motor stages are available. They can be used in vacuum environment down to 10-6 hPa. Check out our vacuum products brochure for more information. Contact us today to discuss your application requirements. Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The RV160BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

Steel Construction

The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance.


Highest Load Capacity

The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV stepper motor product family can bear up to 650 kg or rotate up to 20 °/s while maintaining eccentricity of less than 4 µm.


Full-Step and Mini-Step Stepper Motors

Full-step (BPE and PE) and mini-step (BPP and PP) versions of the RV stepper motor stages are available. The full-step version is equipped with a reduction gear to obtain higher torque and is primarily designed for applications requiring the direct positioning accuracy to be maintained to within the stage's mechanical resolution when power is switched off. The mini-step versions offer a 1/10-step per encoder count, enabling speed of up to 20°/sec. With the exception of the RVS80PP, these stages feature a worm-mounted rotary encoder for improved accuracy and repeatability and to detect motor stalling, an important feature for applications with high acceleration ramps and high torques or payload inertias. For the RVS80PP, position is attained by the number of commanded steps and micro-steps.


Vacuum Compatible Versions

Vacuum compatible verions of the RV series full-step stepper motor stages are available. They can be used in vacuum environment down to 10-6 hPa. Check out our vacuum products brochure for more information. Contact us today to discuss your application requirements.


Configurable Limit Switches

Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench.

Metrology Report Included at No Additional Cost

Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV160BPE
Product Name Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive
Load Capacity 607 lbs (275 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Aperture, 65 mm, 10° Fine, M3 and M6 - M-RS65 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 22.03 lbs (9.99 kg)
Platter 2.56 inch (65 mm)
View Details
Goniometric Stage, Upper, ±5°, 1.57 x 1.57 x 0.79 in., 6-32 & 1/4-20 - GON40-U - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 4.95 lbs (2.24 kg)
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 - BGM120BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 - BGS80PP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 13.49 lbs (6.12 kg)
Rotary Velocity 20 deg/sec
View Details