Newport MKS Riser Base, 50 mm, SL Series Optical Mounts RH-50

Description
The RH-50 is a 50 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote
Description
The RH-50 is a 50 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Base, 50 mm, SL Series Optical Mounts - RH-50 - Newport MKS
Irvine, CA, United States
Riser Base, 50 mm, SL Series Optical Mounts
RH-50
Riser Base, 50 mm, SL Series Optical Mounts RH-50
The RH-50 is a 50 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

The RH-50 is a 50 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RH-50
Product Name Riser Base, 50 mm, SL Series Optical Mounts
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Optical Mount, Piezo, 0.5 in. Diameter, Limit Switches - AG-M050L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., 3 254-TPI Knobs - SN200-F3K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details